EN
  • EN
  • DE

UCC2813PW-0

Part No UCC2813PW-0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.9 V to 12 V
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 142510-UCC2813PW-0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2813PW-0 CAD Model

Description

Product Overview: UCC2813PW-0 by Texas Instruments

The UCC2813PW-0 is a high-performance, fixed-frequency current-mode PWM controller from Texas Instruments, designed to deliver precise power control and regulation for a wide variety of applications. This integrated circuit is part of the UCC2813-x family of devices, where each member has a different fixed frequency. Specifically, the UCC2813PW-0 operates at a frequency of 100kHz, making it suitable for applications requiring a balance between efficiency and manageable component sizes.

Key Features

  • Current-Mode Control: This feature provides improved transient response, simplified loop compensation, and inherent protection against overcurrent conditions.
  • Trimmed Oscillator Discharge Current: The internal oscillator's discharge current is trimmed to ensure a consistent and accurate switching frequency over the entire temperature range.
  • Low Startup and Operating Current: The UCC2813PW-0 boasts a low startup current of typically 100μA and an operating current of typically 1.5mA, enhancing overall system efficiency.
  • High Current Totem Pole Output: Capable of directly driving a power MOSFET, the totem pole output is sourced and sunk by a high current output stage with a 1-A peak.
  • Automatic Feed Forward Compensation: This feature helps to maintain a stable loop gain over a wide range of input voltages.
  • Pulse-by-Pulse Current Limiting: The UCC2813PW-0 provides enhanced protection for the power switch by limiting the current on a per-cycle basis.
  • Undervoltage Lockout (UVLO): Both line and low-side UVLO circuits ensure that the controller shuts down if the supply voltage drops below a threshold, preventing malfunction.

Applications

The UCC2813PW-0 is versatile and can be used in a variety of power supply configurations, including:

  • Off-line power supplies
  • DC-DC converters
  • Telecom and datacom power systems
  • Industrial power systems

Package and Quality

Encased in a 14-pin TSSOP (Thin Shrink Small Outline Package), the UCC2813PW-0 is designed for surface mount technology, enabling compact and efficient designs. Texas Instruments ensures the highest quality and reliability, with each device being rigorously tested to meet stringent industry standards.

With its robust feature set, the UCC2813PW-0 is an excellent choice for designers looking to create efficient, reliable, and cost-effective power supply solutions.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Lowest to $4.0465
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4405 $50.4175
85+ $1.1820 $100.4700
135+ $1.1451 $154.5885
185+ $1.1081 $204.9985
235+ $1.0712 $251.7320
315+ $0.9604 $302.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess