EN
  • EN
  • DE
  • IT

UCC2813PWTR-5

Part No UCC2813PWTR-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 130313-UCC2813PWTR-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2813PWTR-5 CAD Model

Description

Texas Instruments UCC2813PWTR-5 Low-Power BiCMOS Current-Mode PWM Controller

The UCC2813PWTR-5 from Texas Instruments is a high-performance, low-power, BiCMOS current-mode pulse-width modulation (PWM) controller. This advanced IC is designed for a wide range of power supply applications, including off-line and DC-to-DC converters, which require efficient power management and a compact footprint.

With its unique combination of features, the UCC2813PWTR-5 offers enhanced system reliability and power efficiency. The device operates at a fixed frequency that can be programmed externally with a single resistor. It also features an automatic feed-forward compensation that improves the response to input voltage changes and ensures consistent performance.

One of the key benefits of this PWM controller is its low startup and operating currents. The startup current is typically 100µA, and the operating current is typically 1.5mA. This low current consumption makes the UCC2813PWTR-5 an excellent choice for battery-powered and energy-sensitive applications.

The UCC2813PWTR-5 also includes a range of protective features to safeguard the system under various fault conditions. It has an undervoltage lockout (UVLO) circuit that ensures the controller is off unless the supply voltage is sufficient for stable operation. Additionally, the device is equipped with a programmable soft start function that limits inrush current during startup, reducing stress on the power supply components.

This PWM controller is available in a TSSOP-14 package, which is ideal for space-constrained applications. It is designed to operate over a wide temperature range, making it suitable for industrial applications that require robust performance under varying environmental conditions.

Overall, the Texas Instruments UCC2813PWTR-5 is a versatile and efficient solution for designers looking to optimize their power supply systems with a reliable, feature-rich PWM controller.

  • Fixed-Frequency Current-Mode Control
  • Low Startup and Operating Current
  • Automatic Feed-Forward Compensation
  • Programmable Soft Start
  • Undervoltage Lockout with Hysteresis
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSSOP-14

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Need more? Email Us
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $46.2943
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.7376 $56.8512
29+ $3.8873 $112.7317
45+ $3.7658 $169.4610
62+ $3.6443 $225.9466
80+ $3.5228 $281.8240
107+ $3.1584 $337.9488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess