EN
  • EN
  • DE

UCC2818DTRG4

Part No UCC2818DTRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description BiCMOS POWER FACTOR PREREGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Mode Average Current
Frequency - Switching 6kHz ~ 220kHz
Current - Startup 150μA
Operating Supply Voltage 12 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276261-UCC2818DTRG4
Manufacturer Homepage www.ti.com
Family Name UCC2818
Introduction Date May 07, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2818DTRG4 CAD Model

Description

Product Overview: Texas Instruments UCC2818DTRG4

The UCC2818DTRG4 from Texas Instruments is a highly sophisticated and versatile Power Factor Correction (PFC) controller IC designed for use in a variety of applications where power efficiency is critical. This advanced integrated circuit is engineered to provide low harmonic distortion and high power factor, which makes it an ideal choice for applications ranging from AC-DC power supplies to lighting and industrial systems.

Key Features

  • Advanced Control Method: The UCC2818DTRG4 utilizes an average current mode control method, which offers precise input current shaping for optimal power factor correction.
  • Wide Operating Range: It operates at input voltages that can accommodate universal AC input ranges, making it suitable for global applications.
  • Programmable Switching Frequency: The switching frequency is programmable from 16kHz to 250kHz, allowing designers to optimize their system for efficiency or size.
  • Low Start-Up and Operating Current: The device features a low start-up current of 100µA and a low operating current of 2.5mA, which contributes to the overall efficiency of the system.
  • Integrated Soft-Start Function: An integrated soft-start function limits inrush current during start-up, providing protection and system reliability.
  • Protection Features: The UCC2818DTRG4 includes a variety of protection features such as peak current limit, overvoltage protection, and brownout protection.

Applications

  • AC-DC Power Supplies
  • Off-Line Power Converters
  • Power Adapters for Notebooks
  • Telecom Power Supplies
  • Industrial Power Systems
  • Lighting Systems

The UCC2818DTRG4 is available in a surface-mount package and is designed to be a robust solution for power supply designers looking to enhance the performance and efficiency of their systems. With its advanced features and comprehensive protection mechanisms, this PFC controller IC from Texas Instruments represents a state-of-the-art solution for power management challenges across a broad spectrum of applications.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $0.7783
Infineon Technologies
IC PWM CONTROLLER 8DIP
Lowest to $1.1727
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.1367
ON Semiconductor
Enhanced, High-Efficiency Power Factor Controller | IC POWER FACTOR CTLR 6TSOP
Lowest to $0.6584
Infineon Technologies
Power Factor Correction Controller 0.45mA 70kHz Automotive 8-Pin PDIP Tube / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4521
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.2363
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
IC PFC CONTROLLER 8DIP
Lowest to $1.3813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0456 $90.0912
3+ $36.9605 $110.8815
5+ $35.8055 $179.0275
6+ $34.6505 $207.9030
8+ $33.4955 $267.9640
10+ $30.0304 $300.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess