EN
  • EN
  • DE
  • IT

UCC2818N

Part No UCC2818N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1115831-UCC2818N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2818N CAD Model

Description

Product Overview: UCC2818N by Texas Instruments

The UCC2818N is a sophisticated and versatile Power Factor Correction (PFC) controller chip designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to enhance power efficiency and reduce energy consumption in a wide array of power supply applications. The UCC2818N is particularly well-suited for systems that require compliance with international power factor regulations.

Key Features

  • Universal Input Voltage: The UCC2818N operates seamlessly across a wide input voltage range, making it suitable for applications worldwide, regardless of the local mains voltage.
  • Programmable Switching Frequency: Designers have the flexibility to program the switching frequency of the device, allowing for optimization of the power supply performance and efficiency.
  • Average Current Mode Control: This feature provides inherent line feed-forward for superior input line regulation, ensuring stable and reliable operation under varying input conditions.
  • Low Start-Up and Operating Current: The low power consumption of the UCC2818N during start-up and operation contributes to the overall system efficiency, making it an energy-conscious choice.
  • Soft Start Capability: The integrated soft start function minimizes inrush current during power-up, which can help in prolonging the life of the power supply components.

Applications

The UCC2818N is ideally suited for a variety of applications that require efficient power factor correction, such as:

  • AC-DC power supplies for personal computers, servers, and telecom systems
  • Industrial power systems
  • Electronic ballasts for lighting
  • High power AC adapters
  • Power supplies for home appliances

Technical Specifications

The UCC2818N is offered in a PDIP-16 package and is characterized for operation from -40°C to +85°C. It features under-voltage lockout, over-voltage protection, and a totem-pole output with high current drive capability for direct drive of a power MOSFET.

With its comprehensive set of features and Texas Instruments' reputation for quality, the UCC2818N stands out as a reliable and efficient solution for power factor correction in modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.5283
ON Semiconductor
IC PFC CTRLR CCM 220KHZ 8SO
Lowest to $0.3241
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Lowest to $1.3184
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.9249
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR / PFC IC
Lowest to $0.6385
ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $22.2590

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess