EN
  • EN
  • DE

UCC281DP-5

Part No UCC281DP-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Low Dropout 1 Ampere Linear Regulator Family
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 9V
Output Voltage 5V
Voltage Dropout (Maximum) 0.2V @ 200mA
Output Current 1A
Operating Supply Current 650μA
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276265-UCC281DP-5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC281
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC281DP-5 CAD Model

Description

The UCC281DP-5 is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its efficiency and reliability in a wide range of power management applications. This device is part of the UCC28 series, which are known for their linear voltage regulators designed to offer a fixed output voltage with a high degree of accuracy.

Key Features

  • Fixed Output Voltage: The UCC281DP-5 provides a stable 5V output, which is essential for consistent performance in electronic circuits.
  • High Accuracy: With its precision design, this voltage regulator maintains output voltage within a narrow tolerance, ensuring reliable operation of sensitive electronic components.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue providing a regulated output voltage even when the supply voltage is very close to the output voltage, enhancing its efficiency in battery-operated devices.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, thus enhancing its longevity and reliability.
  • Overcurrent Protection: The UCC281DP-5 includes overcurrent protection, which prevents damage to the regulator and the downstream components in the event of a current overload.
  • Wide Operating Temperature Range: This device can operate effectively across a broad temperature range, making it suitable for industrial applications.

Applications

The UCC281DP-5 is versatile and can be used in various applications that require a stable and reliable power supply. Its typical applications include:

  • Consumer Electronics
  • Telecommunications Equipment
  • Portable Devices
  • Computer Peripherals
  • Power Supply Modules

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the UCC281DP-5. Detailed datasheets, application notes, and design resources are available to assist engineers in integrating this voltage regulator into their designs efficiently and effectively.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess