EN
  • EN
  • DE

UCC28230DRNT

Part No UCC28230DRNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 12-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 4
Output Phases 1
Supply Voltage - Operating 7 V to 17 V
Frequency - Switching 100kHz to 550kHz
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package 12-USON (3x2)
Win Source Part Number 132860-UCC28230DRNT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28230DRNT CAD Model

Description

Introducing the UCC28230DRNT PWM Controller by Texas Instruments

The UCC28230DRNT is a sophisticated PWM (Pulse Width Modulation) controller designed by Texas Instruments, specifically engineered to cater to the advanced requirements of today's high-performance power conversion systems. This component is a part of TI's extensive range of power management solutions and stands out with its remarkable features and robust design.

At the heart of the UCC28230DRNT's functionality is its dual interleaved control which is specifically tailored for bidirectional phase-shifted full-bridge (PSFB) converters. This innovative approach not only improves efficiency by reducing ripple currents but also minimizes the need for large, costly filtering components. The device supports a wide range of input voltages, making it incredibly versatile for various applications.

The UCC28230DRNT comes in a compact VSON-10 package, optimized for space-constrained applications while ensuring excellent thermal performance. It boasts a high level of integration, reducing the need for external components and simplifying the design of power systems. Key features include programmable soft start, under-voltage lockout, over-current protection, and thermal shutdown, all of which contribute to the reliable and safe operation of the end application.

One of the standout features of the UCC28230DRNT is its advanced control method that provides zero-voltage switching (ZVS), which minimizes switching losses and enhances overall efficiency. This is particularly beneficial for systems that demand high efficiency across a wide load range, such as server power supplies, telecom infrastructure, and industrial power systems.

Moreover, the device is equipped with synchronous rectifier control outputs, which further improve efficiency by reducing diode conduction losses in the secondary side of the power supply. The UCC28230DRNT also features an adaptive delay set, ensuring optimal timing for ZVS across various operating conditions.

For designers and engineers looking to create power solutions that require precise control, high efficiency, and reliability, the UCC28230DRNT PWM controller from Texas Instruments is an excellent choice. Its advanced features and flexible design make it a go-to component for cutting-edge power supply designs.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6228 $50.7192
34+ $2.9726 $101.0684
53+ $2.8797 $152.6241
72+ $2.7868 $200.6496
93+ $2.6939 $250.5327
125+ $2.4152 $301.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess