EN
  • EN
  • DE

UCC28250RGPR

Part No UCC28250RGPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type PWM Signal
Purpose Step-Up/Step-Down
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.7 V to 17 V
Frequency - Switching 85kHz to 1.15MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-QFN (4x4)
Win Source Part Number 043429-UCC28250RGPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28250RGPR CAD Model

Description

Product Overview: Texas Instruments UCC28250RGPR

The UCC28250RGPR, crafted by the renowned semiconductor manufacturer Texas Instruments, is a highly sophisticated PWM (Pulse Width Modulation) controller. It is specifically designed to deliver superior performance in power conversion applications. This advanced controller is an ideal solution for managing and optimizing high-power, resonant-mode power supplies such as those found in server power supplies, telecom rectifiers, and industrial power systems.

Key Features

  • Flexible Control: The UCC28250RGPR provides a versatile control scheme that supports both voltage and current mode control, allowing for a wide range of applications and topologies.
  • High Efficiency: With its advanced control algorithms, it enables power supplies to achieve high efficiency across a broad load range, making it suitable for energy-sensitive systems.
  • Resonant and Phase-Shifted Full Bridge: The device is optimized for resonant half-bridge and phase-shifted full-bridge topologies, ensuring reliable and efficient operation for these specific configurations.
  • Advanced Protection: It incorporates a suite of protection features including over-current, over-voltage, and under-voltage lockout, providing robust safeguarding for the power system.

Specifications

  • Package: The UCC28250RGPR comes in a compact 20-pin QFN package, which is well-suited for space-constrained applications.
  • Frequency Range: It offers a wide switching frequency range, which can be programmed to suit various application needs.
  • Temperature Range: The device operates over an industrial temperature range, ensuring performance in harsh environments.

Applications

The UCC28250RGPR is a versatile controller that can be used in a variety of applications. Its ability to drive high-efficiency power conversion makes it particularly well-suited for:

  • Data center power supplies
  • Telecommunications equipment
  • Industrial power systems
  • Renewable energy systems

In conclusion, the UCC28250RGPR PWM controller from Texas Instruments represents a robust and efficient solution for modern power supply designs. Its combination of flexibility, efficiency, and protection features make it a valuable component in any power management system.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6514 $51.1654
27+ $3.8166 $103.0482
41+ $3.6973 $151.5893
56+ $3.5780 $200.3680
73+ $3.4588 $252.4924
97+ $3.1010 $300.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess