EN
  • EN
  • DE
  • IT

UCC283TDKTTT-5

Part No UCC283TDKTTT-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 5V 3A DDPAK/TO263-3 / LOW DROPOUT 3-A LINEAR REGULATOR FAMILY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 9V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 0.6V at 3A
Current - Output 3A
Current - Quiescent (Iq) 650μA
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Part Number Series UCC283-5
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813444-UCC283TDKTTT-5
Ultra Librarian 3D Model Ultra Librarian UCC283TDKTTT-5 CAD Model

Description

The Texas Instruments UCC283TDKTTT-5 is a high-quality low-dropout (LDO) voltage regulator that offers a stable and reliable power supply in a variety of electronic applications. This device is designed to provide a fixed output voltage of 5V with a precision output tolerance that ensures consistent performance for sensitive electronic circuits.

Key Features

  • Output Voltage: Fixed 5V output with high accuracy.
  • Dropout Voltage: Low dropout performance for improved efficiency.
  • Current Capability: Capable of delivering up to 3A of continuous output current.
  • Thermal Protection: Integrated thermal shutdown feature to prevent overheating.
  • Package Type: Available in a 5-pin TO-263 (DDPAK) package.

Applications

The UCC283TDKTTT-5 is suitable for a wide range of applications where a stable 5V power supply is critical. It is commonly used in:

  • Consumer Electronics
  • Telecommunication Systems
  • Industrial Controls
  • Personal Computers
  • Portable Devices

Performance and Durability

Designed with performance and durability in mind, the UCC283TDKTTT-5 ensures a reliable power source for your devices. The regulator's low dropout voltage allows it to continue delivering a consistent 5V even when the supply voltage is very close to the output voltage, which is crucial for battery-powered devices. Additionally, the built-in thermal protection safeguards the device from potential damage due to excessive heat, enhancing the longevity of both the regulator and the application it powers.

Easy Integration

With its industry-standard TO-263 package, the UCC283TDKTTT-5 can be easily integrated into a wide variety of circuit designs. Its compact form factor and minimal external component requirements make it an excellent choice for space-constrained applications.

Whether you are designing a sophisticated industrial system or a compact consumer electronic device, the Texas Instruments UCC283TDKTTT-5 LDO voltage regulator provides the performance and reliability needed to ensure your application runs smoothly.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4372 $53.7488
10+ $11.0254 $110.2540
15+ $10.6808 $160.2120
20+ $10.3363 $206.7260
26+ $9.9917 $259.7842
34+ $8.9581 $304.5754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess