EN
  • EN
  • DE

UCC284DP-12

Part No UCC284DP-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -12V 500MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -15V
Voltage - Output (Min/Fixed) -12V
Voltage Dropout (Max) 0.5V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 250 µA
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UCC284
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC284DP-12G4-ND,-296-11415-5-NDR,-UCC284DP-12G4-NDR,-UCC284DP-12G4,296-11415-5,-UCC284DP,TEXTISUCC284DP-12,296-11415-5-NDR,UCC284DP-12G4,-296-11415-5,-296-11415-5-ND,-UCC284DP-12-NDR,2156-UCC284DP-12-TI
Standard Package 75
Win Source Part Number 1317064-UCC284DP-12
Ultra Librarian 3D Model Ultra Librarian UCC284DP-12 CAD Model

Description

Product Overview: Texas Instruments UCC284DP-12

The UCC284DP-12 is a highly efficient, low-dropout linear regulator designed by Texas Instruments to deliver a fixed output voltage of 12V. This regulator is part of the UCC28 series, known for their reliability and performance in managing power requirements in a variety of electronic applications. With its wide input voltage range and low quiescent current, the UCC284DP-12 is an ideal choice for systems that require a stable voltage source with minimal power loss.

Key Features

  • Fixed Output Voltage: Provides a steady 12V output, which is essential for consistent performance in electronic circuits.
  • High Efficiency: The low dropout voltage feature ensures that the device operates with high efficiency, reducing power consumption and heat generation.
  • Wide Input Voltage Range: Capable of handling input voltages from a minimum of 13.5V to a maximum of 30V, making it versatile for use in various applications.
  • Low Quiescent Current: The device's low idle current draw contributes to overall power savings, especially important for battery-powered devices.
  • Thermal Protection: Built-in thermal shutdown functionality helps prevent damage from overheating, enhancing the product's longevity and reliability.
  • Overcurrent Protection: The regulator includes overcurrent protection that safeguards the device and the load from excessive currents.

Applications

The UCC284DP-12 is suitable for a wide range of applications, including but not limited to:

  • Power supplies for microcontrollers and digital systems
  • Consumer electronics
  • Automotive electronics
  • Telecommunication equipment
  • Industrial control systems

Quality and Support

Texas Instruments is renowned for its commitment to quality and customer support. The UCC284DP-12 is backed by comprehensive technical documentation, design resources, and a supportive community of engineers and product specialists. Users can be confident in their choice of the UCC284DP-12 for their power regulation needs, assured by the quality and expertise that Texas Instruments brings to the table.

You May Also Be Interested in

Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9776 $71.9552
4+ $29.5201 $118.0804
6+ $28.5976 $171.5856
8+ $27.6751 $221.4008
10+ $26.7526 $267.5260
13+ $23.9851 $311.8063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess