EN
  • EN
  • DE

UCC28510DW

Part No UCC28510DW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC/PWM COMB CTRLR 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 100μA
Supply Voltage - Operating 9.7 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 035798-UCC28510DW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28510DW CAD Model

Description

Product Overview: UCC28510DW from Texas Instruments

The UCC28510DW is an advanced Power Factor Correction (PFC) and PWM Controller combo designed by Texas Instruments, tailored for high-efficiency, low-cost power supply systems. This integrated circuit is engineered to provide a compact and robust solution for AC/DC power conversion in a variety of applications, including industrial systems, consumer electronics, and telecommunications equipment.

Key Features

  • Enhanced Control: The UCC28510DW combines a PFC and a PWM controller in one package, enabling precise power regulation and improved system performance. This integration helps in reducing component count and simplifies the design process.
  • Wide Operating Range: This device can operate over a broad input voltage range, making it suitable for universal AC input applications. It is designed to work efficiently across different power levels, accommodating varying load conditions.
  • Energy Efficiency: With its advanced features, the UCC28510DW aims to maximize energy efficiency, which is crucial for meeting regulatory standards and reducing energy consumption. It helps in achieving low total harmonic distortion and high power factor, leading to a cleaner and more efficient power output.
  • Protection Features: The device includes multiple protection features such as over-voltage, under-voltage, over-current, and over-temperature protection. These features ensure the reliability and longevity of the power supply and the end application.

Applications

The versatility of the UCC28510DW makes it an excellent choice for a wide range of power supply applications. Its ability to provide both PFC and PWM functionalities in a single package makes it ideal for:

  • Off-line power supplies
  • Power adapters for notebooks and consumer electronics
  • Telecommunication power systems
  • Industrial power supplies

Product Specifications

The UCC28510DW is available in a 20-pin SOIC package, providing a compact footprint for space-constrained applications. Its operating temperature range of -40°C to +105°C ensures reliability across various environmental conditions. The device also supports a switching frequency up to 1 MHz, allowing for the use of smaller, less expensive passive components.

With its advanced control features and integrated design, the UCC28510DW from Texas Instruments stands out as a sophisticated solution for efficient power management in modern electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6105 $50.4945
22+ $4.6035 $101.2770
34+ $4.4597 $151.6298
47+ $4.3158 $202.8426
60+ $4.1720 $250.3200
81+ $3.7404 $302.9724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess