EN
  • EN
  • DE

UCC28782ADRTWR

Part No UCC28782ADRTWR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC ISOLATION / Converter Offline Boost, Flyback Topology 420kHz 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Flyback
Voltage - Start Up 17 V
Voltage - Supply (Vcc/Vdd) 14V ~ 34V
Frequency - Switching 420kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC28782ADRTWRTR
Standard Package 3,000
Win Source Part Number 1317577-UCC28782ADRTWR
Ultra Librarian 3D Model Ultra Librarian UCC28782ADRTWR CAD Model

Description

The Texas Instruments UCC28782ADRTWR is a state-of-the-art, fixed-frequency, active-clamp flyback controller. This advanced power management integrated circuit (IC) is designed to facilitate high-efficiency, isolated power supplies with a minimal component count. It is an optimal solution for applications requiring compact size, robust performance, and energy efficiency.

Key Features

  • Advanced Active-Clamp Architecture: The UCC28782ADRTWR utilizes an active-clamp topology to enable zero-voltage switching (ZVS), which significantly reduces switching losses and improves overall efficiency.
  • Wide VDD Range: This IC supports a wide range of input voltages, making it versatile for various applications and ensuring stable operation under fluctuating power conditions.
  • High Efficiency: With its innovative design, the UCC28782ADRTWR achieves high efficiency, which is crucial for energy-saving applications and for meeting stringent energy standards.
  • Multi-Mode Control: The device features multi-mode control that optimizes efficiency across the entire load range, providing excellent light-load efficiency and reducing power consumption when the load is low.

Applications

The UCC28782ADRTWR is suitable for a wide array of applications, including but not limited to:

  • AC/DC power supplies for consumer electronics
  • Power adapters for mobile devices
  • Standby and auxiliary power supplies
  • LED lighting and smart lighting systems

Package and Quality

The Texas Instruments UCC28782ADRTWR comes in a compact WSON package, which is ideal for space-constrained applications. The package is designed to facilitate efficient heat dissipation, ensuring reliable operation even under high power conditions. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability and performance.

Conclusion

The UCC28782ADRTWR from Texas Instruments represents a significant advancement in power management technology. With its active-clamp flyback controller design, it offers a combination of high efficiency, flexibility, and reliability that is well-suited for today's energy-conscious electronic applications. Whether for consumer electronics, industrial power supplies, or innovative lighting solutions, the UCC28782ADRTWR is an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0254 $50.6350
61+ $1.6619 $101.3759
94+ $1.6100 $151.3400
129+ $1.5580 $200.9820
166+ $1.5061 $250.0126
223+ $1.3503 $301.1169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,315 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess