EN
  • EN
  • DE

UCC28782ARTWR

Part No UCC28782ARTWR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 24WQFN / Converter Offline Flyback Topology 420kHz 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Reel - TR
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Supply (Vcc/Vdd) 14V ~ 34V
Frequency - Switching 420kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Mounting Surface Mount
Base Product Number UCC28782
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC28782ARTWRCT,296-UCC28782ARTWRTR,296-UCC28782ARTWRDKR
Standard Package 3,000
Win Source Part Number 1317580-UCC28782ARTWR
Ultra Librarian 3D Model Ultra Librarian UCC28782ARTWR CAD Model

Description

Introducing the UCC28782ARTWR by Texas Instruments

The UCC28782ARTWR is a state-of-the-art, off-line flyback power converter from Texas Instruments, designed to deliver exceptional efficiency and reliability for your power management needs. This advanced component is tailor-made for AC/DC power supplies that require a compact size, reduced component count, and high energy efficiency.

At the heart of the UCC28782ARTWR is its groundbreaking zero-voltage switching (ZVS) technique. This innovative feature minimizes switching losses by ensuring that the power switch transitions occur at zero voltage. As a result, the UCC28782ARTWR offers a remarkable reduction in energy losses during power conversion, which translates to higher efficiency and lower operational costs for your applications.

The UCC28782ARTWR is designed for versatility, supporting a wide range of input voltages from 85 VAC to 265 VAC, making it suitable for a variety of global applications. Its output power capability is adaptable, catering to different power levels required by the end application. This flexibility makes it an ideal choice for designers looking to create power supplies for consumer electronics, home appliances, and industrial systems.

Another feature that sets the UCC28782ARTWR apart is its advanced burst-mode operation. This allows the converter to maintain high efficiency even at light loads, by reducing the switching frequency and entering a low-power state when full power is not required. This helps in minimizing standby power consumption, which is critical for meeting energy-saving regulations and standards.

For ease of integration, the UCC28782ARTWR comes in a compact 7-pin SOT-23 package, which not only saves space on the printed circuit board (PCB) but also simplifies the layout process. Its robust design ensures that it can withstand challenging environmental conditions, making it a reliable component for long-term use.

In conclusion, the UCC28782ARTWR by Texas Instruments is a high-performance, energy-efficient solution for your power supply designs. With its ZVS technology, broad input voltage range, burst-mode operation, and compact packaging, it stands out as a top choice for designers looking to enhance the performance and efficiency of their power conversion applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,585 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess