EN
  • EN
  • DE

UCC28C40D

Part No UCC28C40D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BICMOS LOW POWER CURRENT MODE PWM CONTROLLER | IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 6.6V ~ 18V
Switching Frequency Up to 1MHz
Duty Cycle (Maximum) 96%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC28C40
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276327-UCC28C40D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28C40D CAD Model

Description

The UCC28C40D is a versatile Pulse Width Modulation (PWM) controller designed by Texas Instruments, engineered to offer efficient power management and regulation for a wide range of applications. This component is part of the UCC28C4x series, known for their reliability and performance in controlling power supplies.

Key Features

  • BiCMOS Process Technology: The UCC28C40D utilizes BiCMOS technology, which combines the advantages of both Bipolar and CMOS transistors, resulting in a device that offers high speed and low power consumption.
  • Frequency Range: It operates at a frequency range of up to 1MHz, making it suitable for applications requiring high-frequency power conversion.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed, ensuring accurate and stable frequency control over temperature and process variations.
  • Current Mode Operation: With current mode control, the UCC28C40D provides excellent output voltage regulation, fast transient response, and simplified loop compensation.
  • Low Startup and Operating Current: The device features a low startup current of typically 0.5 µA and an operating current of typically 2.5 mA, which enhances its efficiency in power-sensitive designs.
  • Automatic Feed-Forward Compensation: This feature helps in maintaining stability and performance across a wide range of input voltages and output loads.
  • Soft-Start Capability: The UCC28C40D includes a soft-start function that limits inrush current during startup, which is crucial for preventing stress on the power supply components.
  • Protection Features: It is equipped with a variety of protection features including under-voltage lockout, over-current protection, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

The UCC28C40D is suitable for a broad range of applications, particularly where efficient power conversion is crucial. It is commonly used in:

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Battery chargers
  • LED drivers
  • Telecommunication equipment
  • Industrial power systems

With its combination of performance, efficiency, and protection features, the UCC28C40D from Texas Instruments represents a reliable solution for advanced power management requirements.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $1.7463
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3425 $53.7000
80+ $1.2575 $100.6000
125+ $1.2150 $151.8750
180+ $1.1301 $203.4180
230+ $1.0876 $250.1480
290+ $1.0451 $303.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess