EN
  • EN
  • DE

UCC28C42QDRQ1

Part No UCC28C42QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BICMOS CURRENT MODE PWM CONTROLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Flyback Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 9V ~ 18V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UCC28C42
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC28C42QDRQ1TR, 296-UCC28C42QDRQ1CT, 296-UCC28C42QDRQ1DKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901747-UCC28C42QDRQ1
Ultra Librarian 3D Model Ultra Librarian UCC28C42QDRQ1 CAD Model

Description

Product Overview: UCC28C42QDRQ1 from Texas Instruments

The UCC28C42QDRQ1 is a high-performance, automotive-grade BiCMOS current-mode PWM controller from Texas Instruments designed to deliver precision voltage regulation in a variety of power conversion applications. This versatile component is particularly well-suited for use in automotive systems, where reliability and robustness are critical requirements.

Key Features

  • Wide Operating Range: The device operates with a supply voltage range from 10V to 22V, making it adaptable to various automotive power systems.
  • High-Frequency Operation: With a maximum duty cycle of 100% and the ability to operate at frequencies up to 1MHz, the UCC28C42QDRQ1 allows for smaller external components, reducing overall system size and cost.
  • Current-Mode Control: Current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and easier loop compensation compared to voltage-mode control.
  • Low Startup and Operating Current: The device features a low startup current of typically 0.5µA and an operating current of typically 2.5mA, contributing to improved power efficiency.
  • Automatic Feed-Forward Compensation: This feature helps to maintain stable operation over a wide range of input voltages and output loads.
  • Thermal Shutdown: The inclusion of thermal shutdown with hysteresis ensures that the device operates within safe temperature ranges, enhancing system reliability.
  • Automotive Qualification: As a Q1-grade component, it meets the stringent requirements of the automotive industry, including stress tests for reliability and performance under extreme conditions.

Applications

The UCC28C42QDRQ1 is ideal for a range of automotive applications, including but not limited to:

  • DC-DC converters
  • Battery chargers
  • Power supplies for car entertainment systems
  • LED drivers

With its robust design and comprehensive feature set, the UCC28C42QDRQ1 provides a compact, efficient, and reliable solution for advanced automotive power systems. Texas Instruments' commitment to quality ensures that this PWM controller will meet the demands of the most challenging automotive environments.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0333 $52.4329
31+ $3.3094 $102.5914
47+ $3.2060 $150.6820
65+ $3.1025 $201.6625
84+ $2.9991 $251.9244
112+ $2.6889 $301.1568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess