EN
  • EN
  • DE
  • IT

UCC28C43DGK

Part No UCC28C43DGK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 18 V
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 8-VSSOP
Win Source Part Number 035819-UCC28C43DGK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28C43DGK CAD Model

Description

The UCC28C43DGK is a high-performance, BiCMOS pulse-width modulator (PWM) controller from Texas Instruments designed for a wide range of power supply applications. This versatile component is part of the UCC28C4x series, known for its improved performance with the same pin configuration as the UC384x family, making it an excellent choice for both new designs and as a drop-in replacement for existing systems.

Key Features

  • Flexible Operation: The UCC28C43DGK operates at a programmable frequency range from 100 kHz to 500 kHz, which can be adjusted using an external resistor and capacitor. This flexibility allows designers to optimize their power supply for efficiency or for reduced component size.
  • Enhanced Performance: It features a trimmed oscillator discharge current and a tighter absolute reference voltage, ensuring reliable and consistent performance across various environmental conditions and over time.
  • Improved Efficiency: The device includes a totem-pole output stage with high-current driving capability, ensuring efficient power MOSFET switching and reduced power losses.
  • Protection Features: It comes with built-in under-voltage lockout (UVLO) with hysteresis, overcurrent protection, and an automatic shutdown feature to safeguard the system under abnormal operating conditions.

Applications

The UCC28C43DGK is suitable for a variety of applications including switch-mode power supplies, DC-DC converters, offline UPS systems, and other power conversion applications that require precise control and reliable operation.

Package and Availability

This device is available in an 8-pin VSSOP (DGK) package, providing a compact solution for space-constrained applications. Its surface-mount design allows for streamlined integration into modern PCB layouts. The UCC28C43DGK is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

Additional Resources

For further information, including detailed specifications, application notes, and design resources, interested parties are encouraged to visit the official Texas Instruments website. There, one can access comprehensive technical documentation and support to facilitate the integration of the UCC28C43DGK into their projects.

You May Also Be Interested in

Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $14.6160

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2939 $57.3475
60+ $1.8822 $112.9320
93+ $1.8234 $169.5762
127+ $1.7646 $224.1042
165+ $1.7058 $281.4570
220+ $1.5292 $336.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,797 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess