EN
  • EN
  • DE
  • IT

UCC28C44DGK

Part No UCC28C44DGK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BICMOS LOW POWER CURRENT MODE PWM CONTROLLER | IC OFFLINE CTRLR PWM UVLO 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 9V ~ 18V
Switching Frequency Up to 1MHz
Duty Cycle (Maximum) 48%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number UCC28C44
Manufacturer Pack Quantity 80
MSL Level 2 (1 Year)
Win Source Part Number 1276337-UCC28C44DGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28C44DGK CAD Model

Description

Product Overview: UCC28C44DGK by Texas Instruments

The UCC28C44DGK is a high-performance, BiCMOS current-mode PWM controller designed by Texas Instruments, a leader in semiconductor solutions. This versatile integrated circuit is tailored to deliver precise power regulation and is commonly implemented in a variety of power supply applications ranging from isolated flyback converters to forward converters.

Key Features

  • Operating Range: The UCC28C44DGK operates with a supply voltage ranging from 10V to 20V, making it suitable for various applications without requiring complex power supplies.
  • Frequency Range: It has a programmable switching frequency from 100kHz to 1MHz, allowing designers to optimize their power supply for efficiency or size depending on the application needs.
  • Current Mode Control: Its current mode control provides improved transient response, simplified loop compensation, and inherent protection against overcurrent conditions.
  • Low Start-Up Current: The device boasts a low start-up current of typically 0.5µA, which is beneficial for reducing standby power consumption.
  • Efficient Operation: A high current totem-pole output stage is capable of driving a 1nF load with minimal delay and overshoot, which translates to efficient operation and reduced switching losses.
  • Trimmed Oscillator Discharge Current: This feature ensures consistent and predictable frequency performance over the entire range of operating temperatures.
  • Under-Voltage Lockout (UVLO): Both line and low-side UVLO circuits prevent the controller from operating at insufficient supply voltages, which enhances system reliability.

Applications

The UCC28C44DGK is a versatile component that can be used in a wide array of power supply designs. Its robust feature set makes it ideal for:

  • AC-DC Converters
  • DC-DC Converters
  • Offline Power Supplies
  • Switching Power Supplies
  • Telecommunication Equipment
  • Industrial Power Systems

With its advanced design and comprehensive features, the UCC28C44DGK from Texas Instruments stands out as a reliable and efficient solution for modern power management challenges. Engineers and designers looking for a PWM controller that offers both performance and flexibility will find the UCC28C44DGK to be an excellent choice for their power supply designs.

You May Also Be Interested in

Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1425 $57.1250
120+ $0.9376 $112.5120
185+ $0.9082 $168.0170
255+ $0.8789 $224.1195
330+ $0.8496 $280.3680
445+ $0.7617 $338.9565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,616 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess