EN
  • EN
  • DE

UCC29002D/1

Part No UCC29002D/1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LOAD SHARE CTRLR ADV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Load Share Controller
Operating Supply Current 2.5mA
Supply Voltage - Operating 4.375 V to 14.25 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115905-UCC29002D/1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC29002D/1 CAD Model

Description

The UCC29002D/1 from Texas Instruments is a sophisticated integrated circuit designed for advanced power management applications. This device is particularly engineered to enhance load sharing and parallel operation of multiple power supplies or DC-DC converters. The UCC29002D/1 is part of TI's portfolio of power management solutions, offering a blend of performance, reliability, and flexibility that is well-suited for a wide range of applications, including servers, telecom equipment, and industrial systems.

Key Features

  • Advanced Load Share Controller: The UCC29002D/1 facilitates precise current sharing between power supplies, ensuring that each supply operates at a proportional share of the total load, thereby improving system reliability and efficiency.
  • Wide Operating Range: This device can function across a broad voltage range, making it versatile for various power supply designs and configurations.
  • High Accuracy: The UCC29002D/1 boasts a high level of accuracy in current sharing, which is critical for maintaining the balance of load distribution and prolonging the life of the power supplies.
  • Minimal External Components: The design of the UCC29002D/1 requires only a few external components, which simplifies the circuit design and can help reduce overall system costs.

Applications

The UCC29002D/1 is suitable for a variety of applications that require redundant or increased power capacity through the use of multiple power supplies. Some common applications include:

  • Data Centers and Server Farms
  • Telecommunication Equipment
  • Industrial Power Systems
  • Redundant Power Architectures
  • High-Performance Computing Systems

Technical Specifications

The UCC29002D/1 comes in an 8-pin SOIC package and operates over an industrial temperature range. It features a voltage range that accommodates a wide array of power supplies, and its precision current share function ensures balanced operation among connected units.

Conclusion

As a leader in power management technology, Texas Instruments' UCC29002D/1 is a testament to their commitment to providing innovative and efficient solutions. Its ability to enable seamless load sharing and parallel operation makes it an essential component for systems requiring high reliability and scalability in their power supply architecture.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess