EN
  • EN
  • DE

UCC2946

Part No UCC2946
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Microprocessor Supervisor with Watchdog Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276365-UCC2946
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian UCC2946 CAD Model

Description

The UCC2946 from Texas Instruments is a versatile power supply supervisor designed to enhance the reliability and safety of low-voltage systems. This integrated circuit (IC) is tailored to monitor power supply voltages and provide essential protective functions to ensure the proper operation of electronic equipment.

Key Features

  • Precision Voltage Monitoring: The UCC2946 offers precise monitoring of under-voltage and over-voltage conditions, ensuring that the system operates within its specified voltage range.
  • Programmable Delay Timer: It includes a programmable delay timer that allows designers to set the desired response time for the supervisory circuit, providing flexibility in system design.
  • Low Power Consumption: Designed with power efficiency in mind, the UCC2946 consumes minimal power, making it suitable for battery-powered applications.
  • Multiple Reset Options: The device features both active-high and active-low reset outputs, catering to a variety of system requirements and allowing for easy integration into different design architectures.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, accommodating various applications and simplifying power supply design.

Applications

The UCC2946 is ideal for use in a range of applications where voltage monitoring and system reliability are critical. These include:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the UCC2946 is manufactured to the highest quality standards. It undergoes rigorous testing and validation to ensure that it meets the stringent requirements of industrial and automotive applications, delivering performance and reliability that designers can trust.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $8.3158
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3733 $52.4796
28+ $3.5883 $100.4724
44+ $3.4762 $152.9528
60+ $3.3640 $201.8400
77+ $3.2519 $250.3963
103+ $2.9155 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess