EN
  • EN
  • DE

UCC2946PWG4

Part No UCC2946PWG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC UP SUPERVISOR W/WDT 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 056154-UCC2946PWG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2946PWG4 CAD Model

Description

Product Overview: UCC2946PWG4 from Texas Instruments

The UCC2946PWG4 is a sophisticated power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile device is engineered to provide reliable power sequencing, monitoring, and control functions for a wide range of electronic applications, particularly those requiring multiple power supplies.

Key Features

  • Power Sequencing: The UCC2946PWG4 is capable of sequencing up to three power supplies in a predetermined order. This ensures proper startup and shutdown procedures for complex systems, protecting sensitive components from potential damage caused by incorrect power-up sequences.
  • Voltage Monitoring: With its built-in voltage monitoring feature, the device constantly checks the levels of up to three supplies, ensuring they remain within specified thresholds. This is crucial for systems that are sensitive to voltage variations and require stable power.
  • Programmable Delays: Users can program delays between the enable signals for each power supply. This flexibility allows designers to tailor the power-up and power-down sequences to the specific needs of their applications.
  • Power Good Output: The IC provides a 'power good' output signal, which indicates when all monitored supplies are within their operational range. This signal can be used to enable downstream logic or processors only when safe operating conditions are met.
  • Under-Voltage Lockout (UVLO): The UCC2946PWG4 includes UVLO protection, which prevents the device from operating when the input voltage falls below a certain threshold, thereby ensuring the stability and reliability of the system.

Applications

The UCC2946PWG4 is ideal for a variety of applications that require multiple power domains, including:

  • Telecommunications equipment
  • Networking hardware
  • Servers and data centers
  • Industrial control systems
  • Medical devices

Package and Reliability

This IC comes in a TSSOP (Thin Shrink Small Outline Package) with 14 leads, offering a compact footprint suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that the UCC2946PWG4 meets high reliability standards, making it a trusted choice for critical systems where consistent performance is paramount.

In summary, the UCC2946PWG4 from Texas Instruments is a comprehensive solution for managing and monitoring multiple power supplies, providing designers with a reliable and flexible tool to enhance system stability and performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6551 $57.9306
13+ $7.9222 $102.9886
20+ $7.6746 $153.4920
27+ $7.4270 $200.5290
35+ $7.1795 $251.2825
47+ $6.4368 $302.5296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,369 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess