EN
  • EN
  • DE

UCC2946PWTRG4

Part No UCC2946PWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description MICROPROCESSOR SUPERVISOR WITH WATCHDOG TIMER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1276367-UCC2946PWTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2946
Introduction Date December 01, 2004
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2946PWTRG4 CAD Model

Description

Product Overview: UCC2946PWTRG4 from Texas Instruments

The UCC2946PWTRG4 by Texas Instruments is a versatile power management integrated circuit (IC) designed to cater to a wide range of applications. It is particularly well-suited for portable electronics, where efficient power management is crucial. This IC is part of the UCC2946 series, known for their reliability and performance in managing power requirements.

The UCC2946PWTRG4 is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The compact design does not compromise its functionality, as it includes a variety of features to ensure stable and efficient power distribution within electronic systems.

Key Features

  • Voltage Supervisor: This IC includes a precision voltage supervisor that ensures the system operates within safe voltage levels, protecting against under-voltage conditions.
  • Power Sequencing: The UCC2946PWTRG4 can manage power sequencing requirements, enabling the orderly startup and shutdown of different system components to prevent damage and ensure longevity.
  • Low Power Consumption: Designed with energy efficiency in mind, the IC operates with minimal power consumption, making it an excellent choice for battery-powered devices.
  • High Accuracy: It offers high-accuracy voltage monitoring, which is essential for sensitive electronic components that require precise power management.

Applications

The UCC2946PWTRG4 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Electronic Devices
  • Notebook Computers
  • Communication Equipment
  • Medical Devices
  • Industrial Control Systems

In summary, the UCC2946PWTRG4 from Texas Instruments is a high-performance power management IC that combines compact packaging with robust features for effective voltage supervision and power sequencing. Its low power consumption and high accuracy make it an optimal solution for a wide range of electronic applications where efficient power management is essential.

You May Also Be Interested in

Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0006 $52.0078
31+ $3.2826 $101.7606
48+ $3.1800 $152.6400
65+ $3.0774 $200.0310
85+ $2.9749 $252.8665
113+ $2.6671 $301.3823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess