EN
  • EN
  • DE

UCC3581DTR

Part No UCC3581DTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 6.8V ~ 15V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name UCC3581
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC3581DTRG4, 296-44034-1, UCC3581DTRG4-ND, -296-44034-1, UCC3581DTR-ND, -296-44034-1-ND, 296-44034-6, 296-44034-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938076-UCC3581DTR
Ultra Librarian 3D Model Ultra Librarian UCC3581DTR CAD Model

Description

Texas Instruments UCC3581DTR - Power Factor Correction Controller

The Texas Instruments UCC3581DTR is a sophisticated power factor correction (PFC) controller integrated circuit designed for use in switch-mode power supplies (SMPS) and other power conversion applications. This controller is part of TI's extensive portfolio of power management solutions, offering designers a reliable and efficient way to improve the power factor of their systems, thus reducing energy loss and enhancing the overall efficiency of the power supply.

Key Features:

  • High Performance: The UCC3581DTR operates in Continuous Conduction Mode (CCM), which ensures high efficiency and stable operation over a wide range of load conditions.
  • Universal Input Voltage: This controller is designed to handle a broad range of input voltages, making it suitable for applications worldwide.
  • Low Total Harmonic Distortion (THD): By optimizing the power factor, the UCC3581DTR significantly reduces THD, which is crucial for meeting regulatory standards and reducing stress on the power grid.
  • Integrated Protections: Features such as over-voltage, under-voltage, and over-current protections are built-in to ensure safe operation and to protect the circuit from various fault conditions.
  • Minimal External Components: The design of the UCC3581DTR allows for a reduced external component count, which simplifies the design and can lead to cost savings.
  • Flexible Switching Frequency: It supports a wide range of switching frequencies, giving designers the flexibility to optimize their designs for efficiency or component size.

Applications:

The UCC3581DTR is ideal for a variety of applications where power efficiency is critical. It is commonly used in:

  • AC-DC Power Supplies
  • Power Adapters for Notebooks
  • Telecom Power Systems
  • Industrial Power Systems
  • LED Lighting

With its robust feature set and Texas Instruments' reputation for quality, the UCC3581DTR is an excellent choice for engineers looking to enhance power supply performance and efficiency. Its compact form factor, offered in a tape and reel package, is also suitable for high-volume manufacturing and automated assembly processes.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess