EN
  • EN
  • DE

UCC3751D

Part No UCC3751D
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description Not Recommended for New Design | IC 1 LINE RING GEN CONTR 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Ring Generator Controller
Supply Voltage (V) 12V
Supply Current 1mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Includes Primary Current Limiting, Secondary (AC) Current Limiting
Family Part Number UCC3751
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1276411-UCC3751D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3751D CAD Model

Description

The Texas Instruments UCC3751D is a versatile and robust integrated circuit designed for power management and control applications. This advanced chip is an integral part of power electronic systems, catering to a wide range of industries including consumer electronics, automotive, and industrial automation.

Key Features

  • Multi-Mode Operation: The UCC3751D supports various modes of operation, making it suitable for different types of power conversion topologies such as flyback, forward, or push-pull converters.
  • High Performance: With a wide operating temperature range and the ability to handle high switching frequencies, this IC ensures high efficiency and performance for demanding applications.
  • Protection Features: It includes multiple protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown, which enhance the safety and reliability of the end application.
  • Programmable Soft Start: The soft-start function minimizes inrush current during startup, providing a controlled ramp-up of output voltage and reducing stress on the system components.
  • Low Power Consumption: The UCC3751D is designed for low quiescent current, which contributes to the overall energy efficiency of the system it is controlling.

Applications

The UCC3751D is ideal for a variety of applications where efficient power conversion and control are required. These include:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • LED Drivers
  • Battery Chargers
  • Power Factor Correction (PFC) Circuits

Technical Specifications

The UCC3751D comes in a standard SOIC-14 package, ensuring compatibility with a wide range of PCB layouts. It operates over a supply voltage range suitable for many applications, and its pin configuration is optimized for easy integration into circuit designs.

Conclusion

The Texas Instruments UCC3751D stands out as a reliable and efficient solution for advanced power management. Its combination of multi-mode operation, high-performance characteristics, and comprehensive protection features make it a go-to choice for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess