EN
  • EN
  • DE

UCC3776DPTR

Part No UCC3776DPTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Quad FET Driver 16-SOIC 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Win Source Part Number 1146707-UCC3776DPTR
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3776DPTR CAD Model

Description

Overview of Texas Instruments UCC3776DPTR

The UCC3776DPTR from Texas Instruments is a high-performance, multi-phase power controller designed for precision power regulation in a variety of applications. This advanced controller is part of TI's UCC series, known for its reliability and efficiency in power management solutions.

Key Features

  • Multi-Phase Control: The UCC3776DPTR is capable of controlling multiple phases, which helps in reducing input and output ripple, enhancing thermal performance, and enabling the use of smaller and lower-cost components.
  • High Efficiency: With its advanced control techniques, the device ensures high efficiency across a wide load range, making it ideal for applications that demand energy-saving features.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the power supply for performance, efficiency, or external component size.
  • Integrated Gate Drivers: It includes integrated gate drivers for the power MOSFETs, reducing external component count and simplifying the design process.
  • Adaptive Voltage Positioning (AVP): This feature adjusts the output voltage as a function of the load current to minimize the voltage deviation during transient conditions.
  • Overcurrent Protection: The UCC3776DPTR provides robust overcurrent protection, enhancing system reliability and safeguarding against potential damage from overloading conditions.

Applications

The versatility of the UCC3776DPTR makes it suitable for a wide range of applications, including:

  • Multi-phase DC/DC converters
  • VRM (Voltage Regulator Module) for CPUs and GPUs
  • High-density power supplies
  • Telecommunication and networking equipment
  • Server and enterprise solutions

Package and Availability

The UCC3776DPTR is offered in a TSSOP (Thin Shrink Small Outline Package) that is optimized for space-constrained applications. It is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

With its robust set of features and Texas Instruments' commitment to quality, the UCC3776DPTR stands out as a sophisticated solution for advanced multi-phase power regulation needs.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess