EN
  • EN
  • DE

STW120NF10

Part No STW120NF10
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 110A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 233nC @ 10V
Max Input Capacitance 5200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 312W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 60A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 1104018-STW120NF10
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STW120NF10 CAD Model

Description

The STW120NF10 from STMicroelectronics is a high-performance, N-channel Power MOSFET designed to deliver efficient power conversion in a variety of applications. This device is a part of STMicroelectronics' STripFET™ series, which is well-known for its low on-resistance and low gate charge, making it a preferred choice for high-efficiency power management tasks.

Key Features

  • Drain-source Voltage (V<sub>DS): 100V - This high voltage rating allows the MOSFET to be used in applications that experience high voltage spikes without breaking down.
  • Continuous Drain Current (I<sub>D): 120A - The STW120NF10 can handle a continuous current of up to 120A, making it suitable for high-power applications.
  • R<sub>DS(on): Very low on-resistance of typically 0.024Ω, which ensures minimal power loss and improves overall efficiency.
  • Gate Charge (Q<sub>g): Low gate charge to reduce switching losses and improve power efficiency, especially in high-frequency switching applications.
  • 100% Avalanche Tested: Guarantees reliable operation even under extreme conditions.
  • Temperature Range: Operates over a wide temperature range, making it suitable for industrial and automotive environments.

Applications

The STW120NF10 is well-suited for a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Current DC/DC Converters
  • Motor Control
  • Automotive and Industrial Applications

Quality and Reliability

STMicroelectronics is committed to delivering products with the highest level of quality and reliability. The STW120NF10 is no exception, and it is manufactured to meet stringent industry standards. Its robust design ensures long-term reliability, making it a trustworthy component for your power conversion needs.

Environmental Compliance

The STW120NF10 is compliant with RoHS and other environmental regulations, reflecting STMicroelectronics' dedication to environmental sustainability. Its eco-friendly design ensures that it can be used in products that are sensitive to environmental concerns.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3324 $51.3268
17+ $6.0163 $102.2771
26+ $5.8283 $151.5358
36+ $5.6403 $203.0508
46+ $5.4523 $250.8058
62+ $4.8883 $303.0746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess