EN
  • EN
  • DE

UCC3803D

Part No UCC3803D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Frequency - Switching 31kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 004681-UCC3803D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3803D CAD Model

Description

Texas Instruments UCC3803D Low-Power BiCMOS Current-Mode PWM Controller

The UCC3803D from Texas Instruments is a versatile and compact low-power pulse width modulation (PWM) controller designed for a wide range of power supply applications. This integrated circuit is part of TI's renowned family of BiCMOS current-mode PWM controllers and offers enhanced performance with reduced power consumption.

With its advanced BiCMOS technology, the UCC3803D combines the speed of CMOS with the low power dissipation of bipolar transistors, resulting in a robust and efficient design. The device is optimized for off-line and DC-to-DC converter applications requiring a minimum external component count, which makes it an ideal choice for cost-sensitive designs.

Key features of the UCC3803D include a trimmed oscillator for precise frequency control, oscillator discharge current programming, and a current-mode control scheme that provides improved transient response and simplified loop compensation. The UCC3803D also offers a wide input voltage range, accommodating various power supply configurations and ensuring compatibility with numerous applications.

The device's built-in error amplifier provides tight voltage regulation, while its totem-pole output stage is designed to source and sink high peak current, driving a power MOSFET or IGBT directly. This allows for improved efficiency and faster response times in power conversion systems. Additionally, the UCC3803D features under-voltage lockout for automatic shutdown during low input voltage conditions, protecting the system from potential damage.

For enhanced system reliability, the UCC3803D incorporates protective features such as programmable soft start and overcurrent protection. The soft-start function reduces stress on the power supply during startup, while the overcurrent protection helps to prevent damage due to output overload or short-circuit conditions.

The UCC3803D is available in an 8-pin SOIC package, making it easy to integrate into various PCB layouts. Its compact size and high level of integration make it a popular choice among designers looking to minimize board space without compromising performance.

Whether you're designing a power supply for consumer electronics, communication equipment, or industrial systems, the UCC3803D provides a reliable and efficient solution for your PWM control needs.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3056 $52.8896
37+ $2.7123 $100.3551
58+ $2.6276 $152.4008
79+ $2.5428 $200.8812
102+ $2.4581 $250.7262
137+ $2.2038 $301.9206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess