EN
  • EN
  • DE

UCC3804DTRG4

Part No UCC3804DTRG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 12 V
Duty Cycle 49%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1115990-UCC3804DTRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UCC3804DTRG4 CAD Model

Description

Product Overview: Texas Instruments UCC3804DTRG4

The UCC3804DTRG4 is a low-power, BiCMOS current-mode pulse-width modulation (PWM) controller from Texas Instruments, designed for a wide range of power supply applications. This advanced IC is suitable for applications requiring efficient power conversion, reliable performance, and a small footprint. It is commonly used in off-line and DC-to-DC converter configurations, making it a versatile component for designers.

Key Features

  • Current-Mode Control: The UCC3804DTRG4 uses a current-mode control scheme for fast response to load changes and inherent protection against short-circuit conditions.
  • Low Startup and Operating Current: This device is characterized by its low startup current of typically 0.5 mA and a low operating current of 2.5 mA, optimizing power efficiency.
  • Wide Operating Range: With an operating voltage range of 10 V to 20 V, it accommodates various power systems and ensures compatibility with a broad range of power sources.
  • Programmable Oscillator Frequency: The oscillator frequency can be programmed up to 1 MHz, allowing flexibility in the design of the power supply.
  • Automatic Feed Forward Compensation: This feature improves the response to input voltage changes, enhancing the overall performance of the power supply.
  • High Current Totem Pole Output: The device is capable of directly driving a power MOSFET, simplifying the design and reducing component count.
  • Soft Start: The UCC3804DTRG4 incorporates soft start functionality to minimize inrush current during startup.

Applications

The UCC3804DTRG4 is ideal for a variety of applications, including:

  • Off-line power supplies
  • DC-to-DC converters
  • Power supplies for communication systems
  • Industrial power systems
  • Portable electronics

As a product of Texas Instruments, the UCC3804DTRG4 is backed by the company's reputation for quality and reliability. Its small package size, the TSSOP-14, makes it a compact solution for space-constrained applications. Whether you are designing a power supply for consumer electronics or industrial systems, the UCC3804DTRG4 provides a high-performance, cost-effective solution for your PWM control needs.

You May Also Be Interested in

Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4556 $51.5676
50+ $2.0149 $100.7450
77+ $1.9519 $150.2963
106+ $1.8889 $200.2234
137+ $1.8260 $250.1620
184+ $1.6371 $301.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess