EN
  • EN
  • DE
  • IT

UCC3807N-3

Part No UCC3807N-3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Programmable Maximum Duty Cycle PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback, Forward Converter, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 4.1 V ~ 13.5 V
Frequency - Switching 202kHz
Duty Cycle (Maximum) 78%
Synchronous Rectifier No
Clock Sync No
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1276436-UCC3807N-3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC3807-3
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC3807N-3 CAD Model

Description

The UCC3807N-3, crafted by the renowned semiconductor manufacturer Texas Instruments, is a sophisticated piece of technology designed for power management applications. This device belongs to a family of BiCMOS current-mode pulse-width modulation (PWM) controllers that offer a range of features tailored to enhance system reliability and efficiency.

Key Features

  • Low Startup and Operating Current: The UCC3807N-3 is designed to consume minimal power with a startup current of typically 0.15 mA and an operating current of typically 1.1 mA, making it an ideal choice for power-sensitive applications.
  • Trimmed Oscillator Discharge Current: This feature helps in maintaining consistent oscillator amplitude which in turn provides a stable frequency over temperature and power supply variations.
  • Current Mode Control: With current mode control, the UCC3807N-3 provides excellent output voltage regulation, fast response to load transients, and inherent pulse-by-pulse current limiting which enhances the overall safety and performance of the power supply.
  • Automatic Feed Forward Compensation: This functionality helps in maintaining stable operation despite variations in input voltage, ensuring reliable performance across different conditions.
  • 100% Maximum Duty Cycle: A high maximum duty cycle allows for less power loss in the switching transistor when delivering power to the load, which can be particularly beneficial in low-dropout conditions.

Applications

The UCC3807N-3 is versatile and can be used in a multitude of applications, including:

  • DC to DC Converters
  • Offline Power Supplies
  • Telecommunications Equipment
  • Portable Devices
  • Industrial Power Systems

Product Specifications

This PWM controller operates within a voltage range of 4.5 V to 5.5 V and comes in an 8-pin plastic DIP package. Its operating temperature ranges from -40°C to 85°C, making it suitable for a wide variety of environmental conditions. The UCC3807N-3 is designed for easy implementation and is compatible with a variety of external components, allowing for flexibility in designing power supply circuits.

With its combination of low power consumption, robust control features, and wide application range, the UCC3807N-3 from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $9.6525
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.7001
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $9.6086
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $4.8972

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4710 $54.7100
23+ $4.4891 $103.2493
35+ $4.3488 $152.2080
48+ $4.2085 $202.0080
62+ $4.0682 $252.2284
83+ $3.6474 $302.7342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess