EN
  • EN
  • DE
  • IT

UCC38086D

Part No UCC38086D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC / Buck, Boost, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.1V ~ 15V
Frequency - Switching 200kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UCC38086
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-13696-5,-UCC38086DG4-NDR,-296-13696-5-ND,TEXTISUCC38086D,296-13696-5-NDR,UCC38086DG4-ND,-UCC38086DG4,UCC38086DG4,2156-UCC38086D,-UCC38086D-NDR,296-13696-5
Standard Package 75
Win Source Part Number 1317771-UCC38086D
Ultra Librarian 3D Model Ultra Librarian UCC38086D CAD Model

Description

The UCC38086D is a versatile, low-power pulse width modulation (PWM) controller integrated circuit (IC) designed by Texas Instruments (TI) for a wide range of power supply applications. This IC is particularly well-suited for off-line and DC-to-DC converter applications where efficiency, reliability, and compactness are critical.

With its advanced features, the UCC38086D provides precise control over the power conversion process, ensuring optimal performance. The device operates at a fixed frequency that can be programmed by the user, allowing for a customizable approach to meet specific design requirements. Additionally, the IC incorporates a range of protection features, including under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, to safeguard the system under harsh operating conditions.

The UCC38086D's current-mode control scheme offers inherent line voltage feed-forward compensation, enabling excellent transient response and simplified loop compensation. Its totem-pole output stage is capable of driving a power MOSFET or IGBT directly, thus reducing external component count and simplifying the overall design. The IC also features a soft-start function that gradually ramps up the output voltage, minimizing start-up stress and extending the lifespan of the end product.

Manufactured in a compact SOIC-8 package, the UCC38086D is designed for space-constrained applications. Its small footprint makes it an ideal choice for portable devices, as well as for industrial and consumer electronics where efficiency and board space are at a premium.

TI's commitment to quality ensures that the UCC38086D meets the highest standards for performance and reliability. The IC is part of a comprehensive portfolio of power management solutions from Texas Instruments, providing designers with the flexibility and confidence to tackle a broad array of power supply challenges.

In summary, the UCC38086D from Texas Instruments stands out as a high-performance, feature-rich PWM controller that delivers efficient and reliable power conversion for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $35.7874
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $46.2943
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess