EN
  • EN
  • DE

UCC3808A-2

Part No UCC3808A-2
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description the ucc3808a is a family of bicmos push-pull high-speed low-power pulse-width modulators. the ucc3808a contains all...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1038323-UCC3808A-2
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC3808A-2 CAD Model

Description

Product Overview: UCC3808A-2 Low-Power Bicmos Current-Mode PWM Controller

The UCC3808A-2 is a compact, low-power pulse-width modulation (PWM) controller produced by Texas Instruments, engineered to deliver efficient power management solutions in a wide array of applications. This device is a member of the UCC3808 family, which is known for its high-performance capabilities in switch-mode power supplies.

Key Features

  • Low Startup and Operating Current: The UCC3808A-2 is designed to consume minimal power, with a startup current of typically 0.15 mA and an operating current of 1.1 mA, which helps to increase the efficiency of the overall power supply system.
  • High-Frequency Operation: With a maximum operating frequency of up to 1 MHz, this device allows for smaller external components, resulting in a compact and cost-effective power supply design.
  • Current Mode Control: The current mode control provides inherent line feed-forward, cycle-by-cycle current limiting and ease of loop compensation.
  • Trimmed Oscillator Discharge Current: This feature helps to ensure consistent and reliable operation of the oscillator across various environmental conditions and manufacturing variances.
  • Programmable Soft Start: The UCC3808A-2 includes a soft start feature that limits inrush current during startup, thereby reducing stress on the power supply components.

Applications

The UCC3808A-2 is versatile and can be used in a range of applications, including:

  • DC/DC Converters
  • Offline Power Supplies
  • Telecommunications Equipment
  • Portable Devices
  • Green Electronics/Appliances

Reliability and Performance

With Texas Instruments' commitment to quality and performance, the UCC3808A-2 is designed to meet the stringent requirements of modern electronic systems. Its robust design ensures reliable operation even under challenging conditions, making it an ideal choice for designers seeking a dependable power management solution.

Conclusion

In conclusion, the UCC3808A-2 from Texas Instruments is a high-performance, low-power PWM controller that integrates advanced features to facilitate the development of efficient power supplies. Its high-frequency operation, current mode control, and programmable soft start make it a flexible and reliable choice for a wide range of power management applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess