EN
  • EN
  • DE

UCC3808AD-1

Part No UCC3808AD-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Buck, Half-Bridge, Push-Pull
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 15 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1116013-UCC3808AD-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3808AD-1 CAD Model

Description

The UCC3808AD-1 from Texas Instruments is a versatile and efficient low-power pulse width modulation (PWM) controller designed for a wide range of power supply applications. This device is part of the UCC3808 family, which is known for its low startup and operating current features. It is particularly suitable for off-line and DC-to-DC converter applications that require a minimal standby power consumption to meet stringent energy efficiency standards.

Key Features

  • Low Startup and Operating Current: The UCC3808AD-1 boasts a startup current of typically 0.15 mA and an operating current of 1.1 mA, making it an energy-efficient choice for modern power systems.
  • Current-Mode Control: Its current-mode control provides improved transient response and simplified loop compensation over voltage-mode control.
  • Programmable Soft Start: The soft start feature limits inrush current during startup, which helps prevent system stress and extends the life of the power supply.
  • Frequency Foldback: The device includes frequency foldback capability, reducing switching losses during short-circuit and overload conditions by decreasing the switching frequency.
  • Trimmed Oscillator Discharge Current: This feature ensures precise frequency control over temperature and process variations.

Applications

The UCC3808AD-1 is ideal for a range of applications, including:

  • AC-DC power supplies for personal computers, servers, and TVs
  • Isolated and non-isolated flyback converters
  • Forward converters
  • DC-DC modules
  • Telecom power supplies
  • Battery chargers

Technical Specifications

The UCC3808AD-1 is available in an 8-pin SOIC package and has the following technical specifications:

  • Input Voltage Range: Up to 15V
  • Switching Frequency: Up to 1 MHz
  • Operating Temperature Range: -40°C to +85°C

With its robust feature set and high performance, the Texas Instruments UCC3808AD-1 PWM controller is an excellent choice for designers looking to create efficient and reliable power supply systems.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess