EN
  • EN
  • DE

UCC3813PW-4

Part No UCC3813PW-4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8TSSOP / Current Mode PWM Controller 1A 1000kHz 8-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 12 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Mounting SMD
Win Source Part Number 798730-UCC3813PW-4
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3813-4
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC3813PW-4 CAD Model

Description

Product Overview: Texas Instruments UCC3813PW-4

The UCC3813PW-4 from Texas Instruments is a high-performance, fixed-frequency current mode PWM controller. This integrated circuit is designed to provide reliable and efficient power management solutions for a wide range of applications, including switch-mode power supplies, DC-DC converters, and other power control systems.

Key Features

  • Operating Frequency: The UCC3813PW-4 operates at a fixed frequency of 1MHz, which enables the design of power supplies with smaller components, resulting in compact and lightweight solutions.
  • Peak Current Mode Control: This method of control simplifies loop compensation, improves transient response, and allows for excellent line and load regulation.
  • Low Startup and Operating Current: The device features a low startup current of typically 0.5 mA and an operating current of typically 2.5 mA, which enhances the overall efficiency of the power supply.
  • High Current Totem Pole Output: The output driver is capable of driving a high current totem pole, which allows for direct driving of the power MOSFET.
  • Wide Input Voltage Range: It is designed to accommodate a broad input voltage range, making it versatile for various applications.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the device remains off unless the supply voltage is sufficient to maintain proper operation, protecting the circuit from low voltage conditions.
  • Programmable Soft Start: This feature limits inrush current during startup, which contributes to the reliability and longevity of the power supply.

Applications

The UCC3813PW-4 is suitable for a variety of applications, including:

  • Telecommunications equipment
  • Server and computer power supplies
  • Industrial power systems
  • DC-DC modules
  • Battery-operated devices

Package and Quality

Encased in a 14-pin TSSOP (Thin Shrink Small Outline Package), the UCC3813PW-4 is designed for surface mount technology, providing a space-efficient solution for modern electronic devices. This product is manufactured to Texas Instruments' high-quality standards, ensuring reliable performance for critical applications.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8027
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Lowest to $0.2341
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3259
Microsemi Corporation
IC OFFLINE SWITCH
Need more? Email Us
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1150 $50.7600
58+ $1.7354 $100.6532
90+ $1.6812 $151.3080
123+ $1.6270 $200.1210
159+ $1.5727 $250.0593
213+ $1.4100 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess