EN
  • EN
  • DE

UCC3818PW G4

Part No UCC3818PW G4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer Texas Instruments
Win Source Part Number 398270-UCC3818PW G4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3818PW G4 CAD Model

Description

The UCC3818PW G4 is an advanced power factor correction (PFC) controller IC manufactured by Texas Instruments, designed to enhance the power efficiency and performance of AC-to-DC power supply systems. This integrated circuit is specifically engineered to deliver continuous conduction mode (CCM) PFC, ensuring that power distribution is smooth and energy waste is minimized.

Key Features

  • High Performance: The UCC3818PW G4 integrates features that facilitate the building of a power supply with better harmonic correction and diminished line current distortion. This leads to a high-quality power factor close to unity.
  • Wide Operating Range: It operates over a wide supply voltage range, accommodating various applications and ensuring reliable performance under different conditions.
  • Low Power Consumption: The device is optimized for low power consumption, which not only reduces energy costs but also supports the design of more compact and efficient power supplies.
  • Programmable Features: It includes programmable functions such as soft start, which prevents current surges during startup, and a programmable oscillator frequency, allowing designers to tailor the operation to specific application needs.
  • Protection Mechanisms: The UCC3818PW G4 is equipped with multiple protection features including overvoltage, undervoltage, and overcurrent protection, which safeguard the power supply and the end application from potential damage.

Applications

The UCC3818PW G4 is suitable for a diverse range of applications where efficient power conversion and factor correction are critical. It is commonly used in:

  • AC-to-DC adapters for consumer electronics
  • Power supplies for desktop and server computers
  • Industrial power systems
  • Telecommunications equipment

Package and Quality

Encased in a TSSOP-16 package, the UCC3818PW G4 is compact and suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this PFC controller is no exception, meeting rigorous industry standards for performance and reliability.

For designers and engineers looking to enhance power supply designs with efficient power factor correction, the UCC3818PW G4 from Texas Instruments offers a robust, feature-rich solution that can be integrated into a wide array of electronic products.

You May Also Be Interested in

Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $1.9589
Texas Instruments
IC PFC CTRLR TRANSITION 16SOIC
Lowest to $2.7909
Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1222 $53.5886
30+ $3.3824 $101.4720
46+ $3.2767 $150.7282
64+ $3.1710 $202.9440
82+ $3.0653 $251.3546
110+ $2.7482 $302.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess