EN
  • EN
  • DE

UCC3837N

Part No UCC3837N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Controllers - Low Dropout (LDO) 8-Pin N-FET Linear Regulator Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Max Input Voltage 12 V
Maximum Operating Temperature 70 °C
Min Input Voltage 3 V
Min Operating Temperature 0 °C
Output Current 2.5 mA
Output Type Adjustable
Output Voltage 1.5 V
RoHS Compliant
Win Source Part Number 1012048-UCC3837N
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC3837N CAD Model

Description

The UCC3837N is a specialized integrated circuit designed by Texas Instruments, renowned for its precision and reliability in monitoring power supply voltages. This component is an essential building block in the development of power management systems, ensuring that electronic devices operate within their specified voltage ranges for optimal performance and safety.

Key Features

  • Precision Voltage Monitoring: The UCC3837N provides accurate monitoring of power supply voltages, which is crucial for maintaining the stability and longevity of electronic systems.
  • Programmable Voltage Thresholds: Users can set specific voltage thresholds according to the needs of their application, ensuring flexibility and adaptability across various platforms.
  • Low Power Consumption: Designed for efficiency, the UCC3837N consumes minimal power, making it suitable for use in battery-operated devices or energy-sensitive applications.
  • Wide Operating Temperature Range: It operates reliably across a broad temperature range, making it ideal for industrial and automotive applications where conditions can be harsh.
  • Under Voltage Lockout (UVLO): The UCC3837N features a UVLO function that prevents the system from operating under insufficient power conditions, thus protecting the circuitry from potential damage.

Applications

The versatility of the UCC3837N allows it to be used in a wide array of applications, including:

  • Power supply control systems
  • Battery management systems
  • DC-DC converters
  • Telecommunications equipment
  • Industrial and automotive electronics

Technical Specifications

Parameter Value Package Type 8-Pin PDIP Input Voltage Range 4.5V to 5.5V Operating Temperature -40°C to +85°C

With its combination of precision, flexibility, and reliability, the UCC3837N from Texas Instruments stands out as a top choice for engineers and designers looking to create robust power management solutions.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess