EN
  • EN
  • DE

UCC38503N

Part No UCC38503N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC BICMOS PFC/PWM CONT 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Mode Average Current
Frequency - Switching 100kHz
Current - Startup 150μA
Supply Voltage - Operating 9.7 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 048470-UCC38503N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC38503N CAD Model

Description

The UCC38503N is a sophisticated power management integrated circuit (IC) developed by Texas Instruments, designed to cater to the demanding needs of modern power supply systems. This high-performance IC is specifically engineered to enhance the efficiency and reliability of switched-mode power supplies (SMPS).

Key Features

  • High-Efficiency Control: The UCC38503N utilizes advanced control techniques to achieve high efficiency across a wide range of load conditions, making it an ideal choice for energy-sensitive applications.
  • Versatile Power Management: This IC is capable of managing various power supply designs, including flyback, forward, and boost converters, providing designers with a flexible tool for multiple applications.
  • Integrated Protections: It comes with built-in features such as over-current protection, over-voltage protection, and thermal shutdown, ensuring the safety and longevity of the power supply and connected devices.
  • Minimal External Components: Designed for simplicity, the UCC38503N requires minimal external components, which reduces the overall design complexity and bill of materials cost.

Applications

The UCC38503N is suitable for a broad range of applications, including:

  • AC/DC power supplies for consumer electronics
  • Telecommunications equipment
  • Industrial power systems
  • LED lighting drivers
  • Adapters and battery chargers

Technical Specifications

With a focus on delivering performance and reliability, the UCC38503N boasts the following technical specifications:

  • Operating Supply Voltage Range: 10V to 16V
  • Switching Frequency: Adjustable up to 500 kHz
  • Drive Capability: Capable of driving a wide range of MOSFETs and IGBTs
  • Package: Offered in a standard DIP-8 package for ease of integration into various circuit designs

Conclusion

As a product of Texas Instruments, a leader in semiconductor solutions, the UCC38503N represents a reliable and efficient solution for advanced power management. Whether for consumer electronics, industrial systems, or telecommunications, this IC stands out for its adaptability, protective features, and ease of use, making it a top choice for designers and engineers.

You May Also Be Interested in

Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $1.9589
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8496 $52.6464
21+ $4.7997 $100.7937
33+ $4.6497 $153.4401
45+ $4.4997 $202.4865
58+ $4.3498 $252.2884
77+ $3.8998 $300.2846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess