The UCC38531N is a state-of-the-art voltage mode PWM controller from Texas Instruments, designed for high-efficiency, isolated power supplies. This innovative component is particularly suited for applications requiring precise regulation and high levels of reliability, such as telecommunications equipment, server power supplies, and industrial systems.
Key Features
- Wide Input Voltage Range: The UCC38531N is designed to accommodate a broad range of input voltages, making it versatile for various power supply designs.
- High Performance: With its advanced control methodology, this PWM controller ensures high performance in terms of response time and stability.
- Efficiency: The device is engineered to maximize power supply efficiency, which is crucial for reducing heat generation and improving system reliability.
- Protection Features: The UCC38531N includes a comprehensive suite of protection features such as overvoltage, overcurrent, and thermal shutdown to safeguard the power supply and connected components.
Applications
The versatility of the UCC38531N makes it an excellent choice for a wide range of applications. It is particularly well-suited for:
- Switched Mode Power Supplies (SMPS)
- DC-DC Converters
- Telecommunication Power Systems
- Industrial Power Supplies
- Server and Data Center Power Units
Technical Specifications
Parameter
Value
Topology
Voltage Mode
Switching Frequency
Up to 500 kHz
Operating Temperature
-40°C to +85°C
Package / Case
DIP-8
Mounting Type
Through Hole
For designers and engineers seeking a robust and efficient power management solution, the UCC38531N from Texas Instruments offers the performance, flexibility, and reliability needed to meet the demands of today's power supply requirements.