EN
  • EN
  • DE
  • IT

UCC38C45D

Part No UCC38C45D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 18 V
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 056181-UCC38C45D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC38C45D CAD Model

Description

The UCC38C45D is a versatile and high-performance current-mode PWM controller from Texas Instruments, designed to cater to a wide array of power supply applications. This integrated circuit is engineered to provide users with a comprehensive solution for their power management needs, offering both precision and efficiency in a compact package.

Key Features

  • Wide Input Voltage Range: The UCC38C45D operates over a broad input voltage range, accommodating various applications and ensuring compatibility with different power sources.
  • High-Frequency Operation: With the ability to function at higher switching frequencies, this controller enables the design of power supplies with smaller components, reducing the overall size and cost of the power supply.
  • Current-Mode Control: This feature provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation, which are critical for stable and reliable power supply operation.
  • Trimmed Oscillator Discharge Current: The precision of the oscillator discharge current enhances the accuracy of the PWM operation, leading to improved performance of the power supply.
  • Programmable Slope Compensation: Slope compensation can be adjusted to suit various power supply designs and to ensure stability across different duty cycles.
  • Soft-Start Functionality: The UCC38C45D integrates a soft-start mechanism that minimizes inrush current during startup, safeguarding the power supply components from stress and extending their operational lifespan.

Applications

The UCC38C45D is ideal for a range of applications, including but not limited to switch-mode power supplies, DC-DC converters, offline adapters, and other power conversion systems. Its robust design and advanced features make it a suitable choice for both consumer and industrial markets where reliability and efficiency are paramount.

Quality and Reliability

As with all Texas Instruments products, the UCC38C45D is manufactured to meet high standards of quality and reliability. It undergoes rigorous testing and quality control processes to ensure it meets the stringent requirements of the power management industry.

You May Also Be Interested in

Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0377 $57.0735
135+ $0.8515 $114.9525
205+ $0.8249 $169.1045
285+ $0.7982 $227.4870
365+ $0.7717 $281.6705
490+ $0.6918 $338.9820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,370 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess