EN
  • EN
  • DE
  • IT

UCC3913D

Part No UCC3913D
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC NEG VOLT POWER MGR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CT, IMAX, PL, SD/FLT
Win Source Part Number 1116106-UCC3913D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3913D CAD Model

Description

The UCC3913D from Texas Instruments is a sophisticated voltage clamp controller designed to provide reliable overvoltage protection for various applications. This integrated circuit is particularly useful in power management systems where precise voltage regulation is critical for the safety and longevity of electronic components.

Key Features

  • Voltage Clamp: The UCC3913D offers an adjustable clamp level, allowing users to set a precise voltage threshold for overvoltage protection.
  • Fast Response: With its quick response time, this controller rapidly detects and responds to overvoltage conditions, ensuring minimal impact on connected devices.
  • Low Power Consumption: Designed for efficiency, the UCC3913D operates with minimal power loss, making it an ideal choice for battery-powered and energy-conscious applications.
  • Flexible Operation: This controller can be used in a variety of configurations, including positive and negative supply rails, further expanding its versatility.
  • Robust Protection: The device includes features such as under-voltage lockout (UVLO) and over-temperature shutdown, enhancing the overall protection scheme.

Applications

The UCC3913D is suitable for a wide range of applications, including:

  • Power Supplies
  • Telecommunications Equipment
  • Industrial Systems
  • Automotive Electronics

Technical Specifications

The UCC3913D is offered in a SOIC-8 package, which is both space-saving and convenient for PCB layout. It operates over a temperature range of -40°C to 85°C, making it reliable in extreme environments. The device also supports a wide input voltage range, accommodating various power supply designs.

Quality and Reliability

As with all Texas Instruments products, the UCC3913D is manufactured to high standards of quality and reliability. It has undergone rigorous testing to ensure performance and durability, providing designers with confidence in their power management solutions.

Ordering Information

To obtain this voltage clamp controller, refer to the part number UCC3913D when placing an order. For detailed product specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer service team.

You May Also Be Interested in

Renesas Electronics America
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $16.2986
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Unitrode
POWER SUPPLY SUPPORT CIRCUIT, FI
Need more? Email Us
Texas Instruments
IC LOW ON RES. HOT SWAP 16-DIP
Need more? Email Us
Semtech Corporation
IC HOT SWAP CTRLR -48V 8SO / Hot Swap Controller 1 Channel -48V 8-SO
Need more? Email Us
Texas Instruments
2.7-V TO 24-V, 8-A, 3-M SMART EF / Hot Swap Controller 1 Channel General Purpose 24-VQFN (4x4)
Lowest to $22.9896
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Analog Devices Inc.
Hot Swap Controller, OR Controller 2 Channel General Purpose 28-QFN (4x5)
Lowest to $13.6843

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess