Product Overview: UCC3916 from Texas Instruments
The UCC3916 from Texas Instruments is a specialized integrated circuit designed for power management applications. This device is a low-power, protected programmable power supply sequencer, engineered to increase system reliability through sequential start-up and shutdown of multiple power supplies in a system.
Key Features
-
Programmable Sequencing: The UCC3916 allows for precise control over the power-up and power-down sequence of various power supplies, ensuring that sensitive components are protected and power is utilized efficiently.
-
Voltage Monitoring: It includes under-voltage lockout (UVLO) and over-voltage protection (OVP) to monitor the power supply rails, safeguarding against voltage fluctuations that could damage system components.
-
Multiple Outputs: This device can manage multiple outputs, which makes it suitable for complex systems that require a coordinated start-up sequence across various supply rails.
-
Power Good Outputs: The UCC3916 features 'power good' outputs that can be used to signal downstream devices once the power has stabilized, ensuring that the system operates within safe parameters.
Applications
The UCC3916 is versatile and can be used in a wide range of applications, including but not limited to server and telecom power supplies, industrial systems, and any multi-rail power systems that require a controlled start-up and shutdown sequence to prevent damage and ensure reliable operation.
Technical Specifications
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Package: 20-Pin TSSOP (Thin Shrink Small Outline Package)
The UCC3916 is a testament to Texas Instruments' commitment to providing innovative and reliable power management solutions. With its programmable features and robust protection capabilities, it is an ideal choice for designers looking to enhance system stability and longevity.