EN
  • EN
  • DE

UCC39161DP

Part No UCC39161DP
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC 4-6V LOW CUR HIGH PWR 8-SOIC / Hot Swap Controller 1-CH N-Channel Positive Voltage 8-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Thermal Limit
Programmable Features Fault Timeout
Operating Supply Voltage 4 V ~ 6 V
Current - Output (Maximum) 800mA
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1mA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins CT, /SHTDWN
Win Source Part Number 798743-UCC39161DP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 75
Family Name UCC39161
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC39161DP CAD Model

Description

The Texas Instruments UCC39161DP is a highly sophisticated voltage mode active clamp PWM controller designed to meet the rigorous demands of modern power supply applications. This innovative device is engineered to offer enhanced efficiency, reliability, and flexibility, making it an ideal choice for a wide array of power conversion solutions.

Key Features

  • Versatile Power Management: The UCC39161DP is adept at managing and optimizing power in a variety of systems, ensuring stable operation even under fluctuating conditions.
  • Active Clamp Topology: Utilizing an active clamp topology, this controller enables zero-voltage switching (ZVS), which minimizes switching losses and improves overall efficiency.
  • Adjustable Operating Frequency: With an adjustable frequency range, designers can tailor the operation of the controller to suit the specific requirements of their application, optimizing performance and reducing electromagnetic interference (EMI).
  • Programmable Soft-Start: The programmable soft-start feature allows for gradual increase of the output voltage, reducing stress on the power supply components during startup.

Applications

The UCC39161DP is versatile enough to be used in a variety of applications, including:

  • AC-DC power supplies
  • Isolated DC-DC converters
  • Telecommunications equipment
  • Industrial power systems
  • Server and data center power supplies

Technical Specifications

  • Input Voltage: The device operates over a wide input voltage range, accommodating various power sources.
  • Temperature Range: Designed to work within an extended industrial temperature range, ensuring reliability under harsh conditions.
  • Package: The UCC39161DP is offered in a power-enhanced 14-pin SOIC package, providing a compact solution with adequate thermal performance.

Overall, the Texas Instruments UCC39161DP voltage mode active clamp controller is a cutting-edge solution that offers power supply designers the efficiency, control, and durability necessary for today's demanding electronic environments. Its advanced features and robust design make it a key component for achieving high-performance power conversion in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess