EN
  • EN
  • DE

UCC391PW

Part No UCC391PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES ADJ 8TSSOP / Programmable Precision Voltage Reference 8-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Reference Type Series
Output Type Adjustable
Output Voltage 1.3V
Output Voltage MAX 3.5V
Output Current 150μA
Tolerance ±0.39%
Voltage - Input 4.5 V ~ 8 V
Operating Supply Current 1.8mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 798744-UCC391PW
Popularity Medium
Supply and Demand Status Limited
Family Name UCC391
Introduction Date November 01, 1998
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC391PW CAD Model

Description

The UCC391PW from Texas Instruments is a high-performance, single-channel power supply controller that is designed to provide precise power management solutions for a wide range of applications. This integrated circuit is ideal for use in systems that require efficient control of power supply sequencing, tracking, and margining.

Key Features

  • Versatile Control: The UCC391PW offers programmable undervoltage lockout, soft-start, and power-good functions, which enable designers to tailor the power-up and power-down sequences to the specific needs of their applications.
  • High Accuracy: With its precise reference voltage and error amplifier, the device ensures tight regulation for output voltages, which is critical for powering sensitive electronic components.
  • Robust Protection: The controller includes features such as overcurrent protection and thermal shutdown to safeguard the system against potential damage from abnormal operating conditions.
  • Flexible Operation: The UCC391PW is capable of operating over a wide input voltage range, making it suitable for various supply voltages and allowing for a broad range of applications.

Applications

The versatility of the UCC391PW makes it an excellent choice for numerous applications, including:

  • Telecommunications equipment
  • Datacom infrastructure
  • Industrial systems
  • Computing platforms
  • Medical devices

Technical Specifications

Parameter Value
Input Voltage Up to 10V
Output Voltage Adjustable
Operating Temperature -40°C to +85°C
Package Type 16-Pin TSSOP

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC391PW is no exception. It is manufactured to meet the highest industry standards, ensuring dependable performance across its service life.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to $0.7083
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891
Renesas Electronics America
IC VREF SERIES 0.08% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3
Lowest to $5.8417
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.08% 10 mA SOT-6
Lowest to $3.0809
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to $10.5880
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess