EN
  • EN
  • DE

UCC39412PWTR

Part No UCC39412PWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST 3.3V 60MA SYNC 8TSSOP / Conv DC-DC 1.1V to 3.2V Synchronous Step Up Single-Out 3.3V 0.06A 0.2W 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.1V
Voltage Input MAX 3.2V
Output Voltage 3.3V
Output Current 60mA
Synchronous Rectifier Yes
Operating Temperature Range 0°C ~ 70°C (TJ)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 798747-UCC39412PWTR
Popularity Medium
Supply and Demand Status Balance
Family Name UCC39412
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC39412PWTR CAD Model

Description

The UCC39412PWTR from Texas Instruments is a sophisticated power management integrated circuit (IC) designed to provide efficient and reliable control for a variety of power supply systems. This component is particularly well-suited for applications that require precise voltage regulation and power sequencing.

Key Features:

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for different power supply designs.
  • High-Efficiency Operation: It is engineered to maximize efficiency, which is critical for reducing heat generation and improving system reliability.
  • Adjustable Output: The output voltage can be adjusted to meet the specific needs of the application, ensuring flexibility across different platforms.
  • Power Sequencing: The UCC39412PWTR offers power sequencing capabilities, which are essential for systems that require multiple voltages to be stabilized in a specific order during startup.
  • Thermal Protection: It includes thermal protection features to safeguard against overheating, contributing to the overall durability and longevity of the system.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within an acceptable range, protecting the circuit from low-voltage conditions.

Applications:

The versatility of the UCC39412PWTR makes it an excellent choice for a wide array of applications, including:

  • DC to DC Converters
  • Portable Electronics
  • Telecommunications Equipment
  • Industrial Control Systems
  • Networking Equipment

Product Packaging:

This IC is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The part number UCC39412PWTR indicates that the device is provided in tape and reel packaging, which facilitates automated assembly processes.

Conclusion:

With its robust feature set and reliable performance, the Texas Instruments UCC39412PWTR is a top-tier choice for designers looking to enhance power management in their electronic systems. Its combination of efficiency, flexibility, and protection features make it a valuable component in any power supply design project.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess