EN
  • EN
  • DE

UCC39412PWTRG4

Part No UCC39412PWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Low Power Synchronous Boost Converter 8-TSSOP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Contains Lead
Max Input Voltage 3.8 V
Maximum Operating Temperature 70 °C
Max Output Current 60 mA
Max Output Power 200 mW
Max Output Voltage 3.3 V
Min Input Voltage 1 V
Min Operating Temperature 0 °C
Min Output Voltage 3.3 V
Number of Outputs 1
Number of Pins 8
Output Current 60 mA
Output Type Fixed
Output Voltage 3.3 V
Packaging Tape & Reel (TR)
Quiescent Current 48 µA
Radiation Hardening No
RoHS Compliant
Switching Frequency 500 kHz
Synchronous Rectifier Yes
Topology Boost
Weight 33.594185 mg
Win Source Part Number 1102051-UCC39412PWTRG4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC39412PWTRG4 CAD Model

Description

Product Overview: UCC39412PWTRG4 from Texas Instruments

The UCC39412PWTRG4 is a high-performance integrated circuit produced by Texas Instruments, designed to cater to a wide range of power management applications. This versatile IC is a testament to Texas Instruments' commitment to providing innovative, robust solutions for electronic systems.

Key Features

  • Voltage Control: The UCC39412PWTRG4 offers precise voltage control capabilities, ensuring stable operation in systems that demand accurate voltage regulation.
  • Power Efficiency: With an emphasis on power efficiency, this IC helps in reducing power loss and improving overall system efficiency, which is crucial for battery-operated devices and energy-sensitive applications.
  • Thermal Management: The device is equipped with thermal protection features, safeguarding it against overheating and enabling reliable performance across various temperature ranges.
  • Package: It comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications without compromising on functionality and performance.

Applications

The UCC39412PWTRG4 is suitable for a multitude of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Power distribution systems
  • Battery management circuits
  • Portable electronic devices

Quality and Reliability

Texas Instruments is known for its rigorous testing and quality assurance processes. The UCC39412PWTRG4 is no exception, as it undergoes extensive evaluation to ensure it meets the high standards expected from TI products. This includes testing for performance, longevity, and reliability under various conditions, making it a dependable choice for critical and demanding applications.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. Technical support is also available from TI's expert engineers, who can assist with product integration, optimization, and troubleshooting, ensuring a smooth design-in process and quick time-to-market.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess