EN
  • EN
  • DE

UCC39413N

Part No UCC39413N
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102052-UCC39413N
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC39413N CAD Model

Description

The UCC39413N from Texas Instruments is a high-performance integrated circuit designed for a wide range of power management applications. This IC is a key component in the development of efficient and reliable power supplies, providing advanced features that enhance the overall system performance.

Key Features

  • Voltage Regulation: The UCC39413N offers precise voltage regulation, ensuring stable output voltages for sensitive electronic devices, even under varying load conditions.
  • Power Efficiency: With its optimized design, this IC helps in achieving high power efficiency, which is critical for reducing energy consumption and heat generation in electronic systems.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, enhancing the safety and longevity of both the IC and the overall system.
  • Flexible Operation: Texas Instruments has designed the UCC39413N to be flexible, allowing it to be used in various configurations and with different types of external components, catering to a broad range of applications.

Applications

The UCC39413N is suitable for use in multiple applications where efficient power management is crucial. These include:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power management for consumer electronics
  • Automotive and industrial power systems

Technical Specifications

The UCC39413N is packed with technical features that make it a robust choice for power management solutions:

  • Input Voltage Range: Suitable for various supply voltages, adapting to different power sources.
  • High-Frequency Operation: Supports high-frequency switching, which allows for smaller external components and reduced space requirements.
  • Programmable Features: Offers programmable functions such as soft start, enabling customized startup sequences for specific applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC39413N is no exception. With rigorous testing and quality control measures in place, this IC is designed to meet the high standards expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess