EN
  • EN
  • DE

UCC3952PW-3

Part No UCC3952PW-3
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SINGLE-CELL LITHIUM-LON BATTERY PROTECTION IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1276555-UCC3952PW-3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name UCC3952-3
Introduction Date August 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC3952PW-3 CAD Model

Description

Product Overview: UCC3952PW-3 by Texas Instruments

The UCC3952PW-3, manufactured by Texas Instruments, is a highly integrated and advanced battery protection device designed for lithium-ion and lithium-polymer batteries. This precision circuit is engineered to ensure the safe operation of rechargeable battery packs by providing essential protective functions against overcharge, overdischarge, and overcurrent conditions.

Key Features

  • Overcharge Protection: The UCC3952PW-3 offers reliable overcharge protection by monitoring the voltage of each cell in a battery pack. If the voltage of any cell exceeds the predefined threshold, the device will activate its internal control circuitry to prevent further charging, thereby safeguarding the battery cells from potential damage.
  • Overdischarge Protection: To prevent battery damage due to deep discharge, this device continuously monitors the cell voltages and will disconnect the load when the voltage drops below the minimum allowable level, ensuring the longevity and health of the battery pack.
  • Overcurrent and Short Circuit Protection: The UCC3952PW-3 is equipped with overcurrent detection that reacts swiftly to excessive current draw, as well as short circuit conditions. It provides immediate response to protect the battery pack from hazardous operating conditions.
  • High-Accuracy Voltage Sensing: With precise voltage sensing capabilities, the UCC3952PW-3 ensures that protective measures are taken at the correct voltage thresholds, maintaining the balance and performance of the battery pack.
  • Low Power Consumption: Designed for efficiency, the device features low quiescent current, minimizing the power drawn from the battery when in standby mode, thus preserving battery charge during periods of inactivity.

Applications

The UCC3952PW-3 is versatile and can be used in a variety of applications where battery safety and longevity are of utmost importance. It is ideal for use in portable consumer electronics, such as smartphones, tablets, and laptops, as well as in medical devices, power tools, and electric vehicles that require reliable battery management.

Package and Quality

This device is available in a TSSOP (Thin Shrink Small Outline Package) format, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. Texas Instruments ensures the highest quality and reliability of its products, and the UCC3952PW-3 is no exception, meeting stringent industry standards for performance and durability.

You May Also Be Interested in

STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess