EN
  • EN
  • DE

UCC3956N

Part No UCC3956N
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC L-I BATT CHARGER CONTR 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Current - Charging Constant - Programmable
Battery Pack Voltage 4.1V
Maximum Supply Voltage 18V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-PDIP
Win Source Part Number 056185-UCC3956N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3956N CAD Model

Description

Introducing the UCC3956N Battery Protection IC from Texas Instruments

The UCC3956N by Texas Instruments stands as a testament to the company's commitment to innovation and reliability in the realm of battery protection. Designed with precision, this integrated circuit (IC) is engineered to safeguard lithium-ion batteries from the perils of overcharging, over-discharging, and short-circuiting, which are critical for maintaining both the safety and longevity of battery-powered devices.

Key Features

  • Voltage Protection: The UCC3956N provides meticulous over-voltage and under-voltage protection, ensuring that the cells are maintained within their safe operating area.
  • Current Monitoring: With its precise current sensing capabilities, the IC monitors the flow of charge to prevent excessive current from compromising the battery's integrity.
  • Cell Balancing: To promote uniformity in multi-cell battery packs, the UCC3956N facilitates cell balancing, which is vital for optimizing performance and extending the battery's service life.
  • Temperature Protection: Temperature sensors integrated into the IC allow for thermal protection, automatically halting battery operations if unsafe temperatures are detected.

Applications

The versatility of the UCC3956N makes it an ideal choice for a wide array of applications. It is particularly well-suited for use in portable electronics, such as laptops, smartphones, and digital cameras, as well as in larger-scale operations like electric vehicles (EVs) and energy storage systems where battery integrity is paramount.

Technical Specifications

  • Multi-cell Lithium-Ion/Polymer Battery Protection
  • Overcharge and Over-Discharge Protection
  • Short-Circuit and Overcurrent Protection
  • Automatic Cell Balancing Functionality
  • Temperature Monitoring and Protection
  • Durable and Reliable Performance

With the UCC3956N, Texas Instruments delivers a robust solution that not only enhances the performance of your battery-powered devices but also significantly contributes to their safe operation. Integrating this IC into your designs will ensure that your products are equipped with the highest standard of battery protection technology available.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess