EN
  • EN
  • DE

UCC3957MTR-2

Part No UCC3957MTR-2
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description THREE - OR FOUR-CELL LITHIUM - ION PROTECTOR CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 3 ~ 4
Fault Protection Over Current, Over/Under Voltage
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1276559-UCC3957MTR-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3957-2
Introduction Date March 01, 2005
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC3957MTR-2 CAD Model

Description

The UCC3957MTR-2 is a sophisticated battery protection integrated circuit (IC) developed by Texas Instruments, designed to provide a comprehensive solution for safeguarding rechargeable battery packs from overcharge, overdischarge, and short-circuit conditions. This IC is particularly suitable for lithium-ion (Li-ion) and lithium-polymer (Li-poly) battery chemistries, which require precise management to ensure safety and extend lifespan.

Key Features

  • Voltage Protection: The UCC3957MTR-2 ensures that the battery cell voltages do not exceed safe thresholds during charging and discharging, thus preventing damage due to overvoltage or undervoltage conditions.
  • Current Monitoring: It incorporates real-time current monitoring capabilities, which help in detecting and responding to overcurrent and short-circuit events promptly.
  • Temperature Protection: With an integrated temperature sensor interface, it can monitor the battery temperature and provide protection against thermal extremes.
  • Charge Control: The IC includes charge control functions that manage the charging process, ensuring that the battery is charged safely and efficiently.
  • Power Saving: To maximize battery life, the UCC3957MTR-2 features a low quiescent current, reducing the power consumption when the battery is in standby mode or not actively being used.
  • Multiple Cell Configurations: It supports various multi-cell battery configurations, making it a versatile choice for a wide range of applications.

Applications

The UCC3957MTR-2 is ideal for use in portable electronic devices where battery health is critical. This includes:

  • Smartphones and tablets
  • Laptop computers
  • Power tools
  • Medical devices
  • Uninterruptible power supplies (UPS)
  • Electric vehicles (EVs) and e-bikes

Technical Specifications

The UCC3957MTR-2 operates over a wide temperature range and comes in a compact package, making it suitable for space-constrained applications. Its technical specifications are designed to meet the stringent requirements of modern rechargeable battery technologies.

Conclusion

With its robust protection features and versatile applications, the Texas Instruments UCC3957MTR-2 Battery Protection IC is an essential component for any design that requires reliable and efficient battery management. It ensures the safety and longevity of battery-powered devices, contributing to overall device reliability and user satisfaction.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess