EN
  • EN
  • DE
  • IT

UCC5606DP

Part No UCC5606DP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 109662-UCC5606DP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5606DP CAD Model

Description

The UCC5606DP, manufactured by Texas Instruments, is a robust, high-performance SCSI (Small Computer System Interface) bus terminator designed for Ultra2 LVD (Low Voltage Differential) SCSI systems. This terminator is a critical component for ensuring signal integrity in high-speed data transmission environments, making it an essential element for storage systems, servers, and workstations that utilize the SCSI interface.

Key Features:

  • Compatibility: The UCC5606DP is compatible with the SPI-2 (SCSI Parallel Interface-2) standard, ensuring it meets the requirements for Ultra2 SCSI technology.
  • Performance: It offers a maximum data transfer rate of 80 MB/s, which is essential for applications that demand high-speed data access and transfer.
  • Multi-mode: This device supports LVD and SE (Single-Ended) modes, providing versatility and the ability to adapt to various system configurations.
  • Channel Isolation: Each of the nine SCSI lines is individually terminated, which allows for excellent signal isolation and minimizes crosstalk between channels.
  • Hot-Plugging Support: The UCC5606DP can handle hot-plugging, which enables devices to be added or removed from the SCSI bus without the need to power down the system.
  • Low Power Consumption: It is designed for low power consumption, making it an energy-efficient choice for modern computing environments.
  • Package: The device is offered in a 20-pin DIP (Dual In-line Package), providing ease of integration into various circuit board layouts.

Applications:

The UCC5606DP is ideal for a range of applications that require reliable and fast data transfer, including RAID (Redundant Array of Independent Disks) systems, storage area networks (SANs), and other high-speed data-intensive applications.

Conclusion:

Texas Instruments' UCC5606DP SCSI bus terminator is a top-tier solution for ensuring the integrity and reliability of data transmission in Ultra2 LVD SCSI systems. Its high-speed capabilities, combined with its support for multiple modes and low power consumption, make it a compelling choice for a wide array of professional computing solutions.

You May Also Be Interested in

Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $52.3832
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.6307
Unitrode
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $1.5765
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $106.5854
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.6442
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM
Lowest to $2.8016
Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.8891
Texas Instruments
SCSI TERMINATOR, 9-LINE
Lowest to $3.0330

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0463 $57.8797
45+ $2.4995 $112.4775
70+ $2.4213 $169.4910
96+ $2.3433 $224.9568
124+ $2.2652 $280.8848
166+ $2.0308 $337.1128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,651 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess