EN
  • EN
  • DE

UCD3040PFCR

Part No UCD3040PFCR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC DGTL PWR CTRLR 80TQFP / Fully Programmable Digital Power Controller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Fusion Digital Power
Packaging Reel package
Applications Special Purpose
Operating Supply Current 60mA
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 798755-UCD3040PFCR
Popularity Medium
Supply and Demand Status Limited
Family Name UCD3040
Introduction Date June 01, 2008
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCD3040PFCR CAD Model

Description

Product Overview: UCD3040PFCR from Texas Instruments

The UCD3040PFCR is a highly integrated digital controller from Texas Instruments, designed for precise power control. This advanced device is part of TI's UCD series, which is renowned for its performance in digital power management. The UCD3040PFCR is specifically tailored for applications requiring efficient power factor correction (PFC) and is an excellent choice for server power supplies, telecom power systems, and industrial power controls.

This sophisticated controller integrates multiple features that make it a versatile solution for complex power systems. It is equipped with a 32-bit digital signal processor (DSP) that provides the computational power necessary for implementing advanced control algorithms. This allows for real-time monitoring and adjustment of power parameters, ensuring high efficiency and reliability.

The UCD3040PFCR supports a variety of communication protocols, including PMBus and I2C, which enables easy integration into system designs and provides a means for system monitoring, configuration, and firmware updates. This connectivity ensures that the power system can be finely tuned and managed throughout its operational life.

Safety and protection are key aspects of the UCD3040PFCR's design. The device includes numerous protection features such as overcurrent, overvoltage, undervoltage, and overtemperature protection. These features help to safeguard the power system against a range of potential faults, ensuring long-term stability and performance.

The UCD3040PFCR is available in a compact 64-pin QFN package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance or capability, making it an ideal choice for high-density power solutions.

Overall, the UCD3040PFCR from Texas Instruments is a powerful and flexible digital controller that is capable of meeting the demands of modern power systems. Its integration of advanced features with robust protection mechanisms makes it a smart choice for engineers looking to enhance the efficiency and reliability of their power management designs.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess