EN
  • EN
  • DE

UCD3138A64PFC

Part No UCD3138A64PFC
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR CTRLR 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Power Supply Controller Digital Power Controller 80-TQFP (12x12)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name UCD3138A64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Other Part Number 296-39833-5, -296-39833-5-ND, UCD3138A64PFC-ND
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901781-UCD3138A64PFC
Ultra Librarian 3D Model Ultra Librarian UCD3138A64PFC CAD Model

Description

Introducing the UCD3138A64PFC from Texas Instruments

The UCD3138A64PFC is a highly integrated, programmable and flexible power management device from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced product is part of TI's UCD family, designed to deliver precise power control and management for a wide range of applications.

Key Features

  • High-Performance Digital Control: The UCD3138A64PFC boasts a 32-bit ARM Cortex-M3 processor, providing robust computational capabilities to execute complex control algorithms with speed and efficiency.
  • Integrated Power Peripherals: This device includes high-speed pulse-width modulators (PWMs), precision analog-to-digital converters (ADCs), and comparators, enabling comprehensive system-level power control.
  • Programmable Flexibility: Users can program the UCD3138A64PFC using TI's Fusion Digital Power Designer, a graphical user interface (GUI) that simplifies the configuration process for various power supply topologies.
  • Advanced Communication: Featuring multiple communication interfaces such as UART, I2C, and PMBus, this product facilitates easy integration into existing systems and allows for real-time monitoring and adjustments.
  • Enhanced Memory: With 64KB of Flash memory, the UCD3138A64PFC provides ample space for storing complex control algorithms and supports in-system reprogrammability.

Applications

The UCD3138A64PFC is ideal for a multitude of applications, including:

  • AC/DC power supplies
  • Isolated DC/DC converters
  • LED lighting systems
  • Telecommunication and data communication power systems
  • Renewable energy systems, such as solar inverters
  • Uninterruptible power supplies (UPS)

With its combination of power, precision, and programmability, the UCD3138A64PFC from Texas Instruments stands out as a versatile solution for designers looking to optimize their power management systems. Whether for industrial, commercial, or high-tech applications, this device offers the performance and adaptability needed to meet the demands of modern electronic systems.

For more information and to view detailed technical specifications, visit the Texas Instruments product page.

You May Also Be Interested in

Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Intersil
Lowest to $2.8378
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2633 $66.7899
6+ $18.2674 $109.6044
9+ $17.6965 $159.2685
12+ $17.1257 $205.5084
16+ $16.5548 $264.8768
21+ $14.8422 $311.6862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,853 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess