EN
  • EN
  • DE

UCD7100PWPG4

Part No UCD7100PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Digital Control Compatible Single Low-Side ±4-A MOSFET Driver with Current Sense
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.25 V ~ 15 V
Logic Voltage - VIL, VIH 1.16V, 2.08V
Current - Peak Output (Source, Sink) 4A, 4A
Rise / Fall Time (Typ) 10ns, 10ns
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 1276612-UCD7100PWPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCD7100
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCD7100PWPG4 CAD Model

Description

Introducing the Texas Instruments UCD7100PWPG4

The Texas Instruments UCD7100PWPG4 is a state-of-the-art power controller designed for precision and efficiency in a wide range of applications. This advanced component is part of the UCD family, renowned for its high-performance power management solutions. The UCD7100PWPG4 is tailored for managing complex power systems with its robust feature set and flexible configuration options.

Key Features

  • Integrated Power Stages: The UCD7100PWPG4 comes with integrated power stages, providing a compact and efficient solution for power conversion.
  • Programmable Control: Users can program the device via PMBus, an open-standard protocol, offering precise control over power management parameters.
  • High Efficiency: This controller is designed for high efficiency, reducing power loss and improving system reliability.
  • Advanced Protection: It features a comprehensive set of protection mechanisms, such as overcurrent, overvoltage, undervoltage, and thermal protection, ensuring the safety and longevity of your power system.

Applications

The UCD7100PWPG4 is versatile and can be used in various applications, including:

  • Telecommunication infrastructure
  • Server and data center power supplies
  • Industrial power systems
  • High-performance computing

Technical Specifications

The device boasts impressive technical specifications that cater to demanding power management needs:

  • Voltage Range: Optimized for systems requiring a specific voltage range to ensure compatibility and performance.
  • Output Current: Capable of delivering the necessary current for high-load applications.
  • Switching Frequency: High switching frequency allows for smaller external components, reducing overall system size and cost.

The UCD7100PWPG4 by Texas Instruments represents the pinnacle of power management technology, offering designers a powerful tool to create efficient, reliable, and high-performance power systems. With its advanced features and flexible programming options, this controller is an ideal choice for engineers looking to push the boundaries of what's possible in power management.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1622 $51.8928
50+ $2.0253 $101.2650
77+ $1.9569 $150.6813
110+ $1.8200 $200.2000
143+ $1.7516 $250.4788
179+ $1.6832 $301.2928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,820 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess